EN
  • EN
  • DE
  • IT

MM4001

Part No MM4001
Manufacturer Central Semiconductor Corp
Catalog Coaxial Connectors (RF)
Description Small Signal Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Central Semiconductor Corp
Win Source Part Number 1224486-MM4001
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM4001 CAD Model

Description

The MM4001 is a small signal silicon switching diode manufactured by Central Semiconductor Corp. It is designed for high-speed switching applications where fast response times and low forward voltage drop are critical. These diodes are commonly used in a variety of electronic circuits for signal rectification, logic circuits, and protection purposes.

Applications:

  • High-speed switching circuits: Used in digital logic gates and other circuits requiring fast switching speeds.
  • Signal rectification: Converts AC signals to DC signals in low-power applications.
  • Clamp diodes: Protects sensitive circuits from voltage spikes and transients.
  • Reverse polarity protection: Prevents damage to circuits from incorrect power supply connections.
  • Small signal detection: Detects and processes weak signals in communication and instrumentation circuits.

Features:

  • Fast switching speed: Provides rapid turn-on and turn-off times for high-frequency operation.
  • Low forward voltage drop: Minimizes power dissipation and improves circuit efficiency.
  • High reverse voltage: Withstands high reverse voltages without breakdown.
  • Small package size: Allows for compact circuit designs and high component density.
  • High reliability: Ensures stable and consistent performance over a wide range of operating conditions.

Benefits:

  • Improved circuit performance: Enables faster switching speeds and higher efficiency.
  • Protection against voltage transients: Prevents damage to sensitive components.
  • Space-saving design: Reduces the size and weight of electronic devices.
  • Long-term reliability: Ensures stable operation and reduces maintenance costs.
  • Cost-effective solution: Provides a reliable and affordable solution for switching and protection applications.

Additional Details:

The MM4001 is typically available in a small surface-mount package, such as SOD-123 or similar. The specific electrical characteristics, such as forward voltage drop, reverse leakage current, and switching speed, are detailed in the Central Semiconductor Corp. datasheet. These diodes are designed to operate over a wide temperature range and are suitable for use in a variety of environments. Proper circuit design and thermal management are essential to ensure optimal performance and reliability. Refer to the official datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Molex, LLC
73251-2120 Molex RF Connectors / Coaxial Connectors SMA JACK 50 OHM EDGE MNT BOARD.062 datasheet, inventory, & pricing.
Lowest to $4.1329
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4166 $61.2498
7+ $16.7521 $117.2647
11+ $16.2287 $178.5157
15+ $15.7052 $235.5780
20+ $15.1817 $303.6340
26+ $13.6111 $353.8886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess