EN
  • EN
  • DE

CC3911-000

Part No CC3911-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description BLOW-MOLDED PARTS / Heat Shrink Tubing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 222F2
Win Source Part Number 770963-CC3911-000
Popularity Medium
Supply and Demand Status Limited
Family Name CC3911-000
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CC3911-000 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 770963-CC3911-000 is a cable/wire management component from the Thermofit 222F2 series. Its family name is CC3911-000, and it was introduced on January 01, 2000.

  • Family Name: CC3911-000
  • Introduction Date: January 01, 2000
  • Estimated EOL Date: 2024
  • Halogen Free: No
  • Compliance: Not Compliant
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink
Need more? Email Us
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess