Products specifications

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Current - Dark (Id) (Max) 160nA
Wavelength 620nm
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 0805 (2012 Metric)
Win Source Part Number 110155-APDS-9002-021
Family Name APDS-9002
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin China, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian APDS-9002-021 CAD Model

Description

The APDS-9002-021 is an ambient light sensor designed to deliver precise measurement of lighting conditions to optimize user experience and power usage. It is highly suitable for modern electronic devices.

  • Smartphones and tablets
  • Laptops and PCs
  • IoT devices

Features and Benefits

  • Wide dynamic range for lighting conditions
  • Low power consumption
  • Compact form factor
  • Easy integration with digital interfaces

This sensor is ideal for developers seeking to enhance device performance and user satisfaction through smart ambient light adjustments.

You May Also Be Interested in

Honeywell
SENSOR PHOTO 880NM TOP VIEW PILL / Phototransistors 880nm Top View Pill
Need more? Email Us
ECAD model for SD2410-003
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Need more? Email Us
ECAD model for SFH 313 FA-3/4
Honeywell
SENSOR PHOTO 880NM TOP VIEW RAD / Phototransistors 880nm Top View Radial
Need more? Email Us
ECAD model for SDP8407-001
Honeywell
SENSOR PHOTO 935NM TOP VIEW COAX / Phototransistors 935nm Top View Coaxial, Metal Can
Need more? Email Us
ECAD model for SD1440-003
Honeywell
SENSOR PHOTO 935NM SIDE VIEW RAD / Phototransistors 935nm Side View Radial
Need more? Email Us
ECAD model for SDP8406-002
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 850NM TOP VIEW 3SMD / Phototransistors 850nm Top View 3-SMD, Gull Wing
Need more? Email Us
ECAD model for SFH 3400-Z
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM TOP VIEW RAD / Phototransistors 990nm Top View Radial - 3 Leads
Need more? Email Us
ECAD model for SFH 303 FA-3/4
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC / Phototransistors 980nm Side View 2-LCC (J-Lead)
Lowest to $0.8163
ECAD model for SFH 325 FA-3-Z
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 880NM TOP VIEW RAD / Phototransistors 880nm Top View Radial
Need more? Email Us
ECAD model for SFH 310 FA-2/3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention