EN
  • EN
  • DE

MCP73114-1NSI/MF

Part No MCP73114-1NSI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Mfr Microchip Technology
Series -
Package Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features -
Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.1V
Voltage - Supply (Max) 6.5V
Interface -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MCP73114
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120 pcs
Win Source Part Number 1382868-MCP73114-1NSI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73114-1NSI/MF CAD Model

Description

Microchip Technology's MCP73114-1NSI/MF Single-Cell Li-Ion/Li-Polymer Charge Management Controller

The MCP73114-1NSI/MF is a highly integrated charge management controller from Microchip Technology, designed specifically for single-cell Lithium-Ion or Lithium-Polymer batteries. This compact, efficient, and reliable IC is an ideal solution for portable applications where space and power conservation are of utmost importance.

Key Features

  • Optimized Charging: The MCP73114-1NSI/MF provides a constant current/constant voltage charge algorithm with selectable pre-charge and charge termination. This ensures batteries are charged efficiently and safely, maximizing their lifespan and performance.
  • High Accuracy: It boasts high voltage regulation accuracy, which is critical for the longevity and safety of the battery cells being charged.
  • Programmable Charge Current: The charge current can be programmed externally with a single resistor, allowing for flexibility and customization to match specific battery requirements.
  • Thermal Regulation: This feature protects the charge management controller by reducing the charge current under high temperature conditions, ensuring safe operation and preserving the integrity of the battery and the device.
  • Automatic Power-Down: The MCP73114-1NSI/MF automatically enters a low-power state when the charge cycle is complete, minimizing power consumption when not in active use.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this controller is designed to operate reliably in a wide range of environments and applications.

Applications

The MCP73114-1NSI/MF is suitable for a variety of applications, including:

  • Portable electronic devices such as smartphones, tablets, and handheld gaming systems
  • Bluetooth headsets and wearable technology
  • Medical devices requiring reliable battery management
  • Backup power supplies and energy storage systems

With its small footprint in a 10-DFN (3x3 mm) package, the MCP73114-1NSI/MF is a space-saving choice for compact electronic assemblies. Its advanced features and robust design make it an excellent choice for designers looking to incorporate reliable charge management into their single-cell Li-Ion or Li-Polymer battery-powered products.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess