EN
  • EN
  • DE
  • IT

UPD444008LLE-A10

Part No UPD444008LLE-A10
Manufacturer NEC
Catalog Electronic Wholesale
Description 4M-BIT CMOS FAST SRAM 512K-WORD BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277797-UPD444008LLE-A10
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD444008LLE-A10 CAD Model

Description

The UPD444008LLE-A10 is a high-speed Static Random Access Memory (SRAM) chip manufactured by NEC. It is organized as 512K x 8 bits, indicating a memory capacity of 4 Megabits. This SRAM is designed for applications requiring fast data access and low power consumption, such as cache memory, embedded systems, and networking equipment. The "-A10" likely refers to the speed grade, suggesting an access time of 10ns.

Applications

  • Cache memory in computer systems
  • Embedded systems requiring fast memory access
  • Networking equipment
  • Industrial control systems
  • Digital signal processing (DSP) applications

Features

  • Memory Size: 4 Mbit (512K x 8)
  • High-speed access time: 10 ns (Indicated by -A10)
  • Low power consumption
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Available in various package options (e.g., TSOP, SOP)

Benefits

  • Fast data access improves system performance
  • Low power consumption extends battery life in portable devices
  • Easy integration into existing systems due to TTL compatibility
  • Versatile memory solution for a wide range of applications
  • Reduces overall system power requirements

Additional Details

The UPD444008LLE-A10 SRAM offers a fast access time of 10ns, making it suitable for applications where quick data retrieval is crucial. Its low power consumption is beneficial for battery-powered devices and helps reduce overall system power consumption. The chip operates on a single 3.3V power supply, simplifying system design. Its TTL compatible inputs and outputs allow for easy interfacing with other digital components. The SRAM is available in various package options to accommodate different board layouts and assembly processes. The 4Mbit density provides sufficient memory capacity for many embedded applications. The device is commonly used in applications requiring high-speed buffering, data storage, and real-time processing. Its robust design ensures reliable operation in industrial environments. The combination of speed, low power, and ease of use makes the UPD444008LLE-A10 a popular choice for memory-intensive applications.

This SRAM is designed to meet the requirements of various industry standards for memory devices. Its performance characteristics are carefully controlled during manufacturing to ensure consistent and reliable operation. The low power consumption is achieved through advanced circuit design techniques and optimized manufacturing processes. The device is thoroughly tested to ensure that it meets the specified performance parameters. The UPD444008LLE-A10 provides a cost-effective solution for applications requiring high-speed, low-power memory.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess