EN
  • EN
  • DE

MCP601T-E/OT

Part No MCP601T-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.8MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2.3 V/μs
GBP - Gain Bandwidth Product 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 230μA
Output Current per Channel 22mA
Dual Supply Voltage (±) 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Manufacturer Homepage www.microchip.com
Win Source Part Number 754786-MCP601T-E/OT
Popularity Medium
Supply and Demand Status Limited
Family Name MCP601
Introduction Date July 08, 1999
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP601T-E/OT CAD Model

Description

The MCP601T-E/OT is a high-performance CMOS operational amplifier (op-amp) manufactured by Microchip Technology, designed for general-purpose applications. This device offers rail-to-rail output swing combined with high bandwidth, making it an excellent choice for analog signal conditioning and processing tasks.

Key Features:

  • Single-Supply Operation: The MCP601T-E/OT operates from a single power supply voltage ranging from 2.7V to 5.5V, which is ideal for battery-operated devices and low-voltage applications.
  • Rail-to-Rail Output: The output can swing to both the supply rails, maximizing the dynamic range in low-voltage applications.
  • High Bandwidth: With a gain bandwidth product of 2.8 MHz, this op-amp can handle a wide range of frequencies, making it suitable for filtering and amplification in audio and instrumentation.
  • Low Quiescent Current: The device has a low quiescent current of 230 µA, which is beneficial for power-sensitive applications.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C allows the MCP601T-E/OT to be used in harsh environmental conditions.
  • Package Type: It comes in a 5-pin SOT-23 package, which is compact and suitable for space-constrained applications.

Applications:

The versatile nature of the MCP601T-E/OT makes it suitable for a broad array of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Medical Devices
  • Automotive Systems

Summary:

The MCP601T-E/OT from Microchip Technology is a reliable and efficient solution for designers looking for a general-purpose operational amplifier with a good balance of power efficiency and performance. Its rail-to-rail output and single-supply operation make it a versatile component for a wide range of electronic circuits. Whether for professional, automotive, or hobbyist applications, the MCP601T-E/OT provides the quality and functionality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0298 $51.4900
120+ $0.8450 $101.4000
185+ $0.8186 $151.4410
255+ $0.7922 $202.0110
330+ $0.7658 $252.7140
440+ $0.6866 $302.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess