Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 6GHz
P1dB 13.1dBm
Gain 10.7dB
Noise Figure 3.4dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 3.2V ~ 3.6V
Current - Supply 40mA
Test Frequency 100MHz
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123591-ERA-2+
Ultra Librarian 3D Model Ultra Librarian ERA-2+ CAD Model

Description

ERA-2+ Product Description

The ERA-2+ MMIC amplifier is designed to deliver excellent linearity and power efficiency. Its optimal performance makes it a go-to solution for amplifying signals in advanced communication systems.

  • Applications:
    • Cellular base stations
    • Wi-Fi and Bluetooth technologies
    • Broadcasting equipment
    • Public safety communication systems
  • Features & Benefits:
    • High linearity: Maintains signal fidelity
    • Power efficient: Reduces overall power consumption
    • Broadband operation: Suitable for multiple signal types
    • Rugged design: Withstands harsh operating conditions
  • Additional Details: Installation of the ERA-2+ is straightforward, making it a preferred choice for engineers looking to streamline integration while ensuring superior signal amplification.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
ECAD model for MAMG-000912-090PSM
MACOM Technology Solutions
IC RF AMP GPS 800MHZ-4.2GHZ SMD
Lowest to $1,030.4563
ECAD model for SMPA48
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
ECAD model for CMPA2560025D
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-600MHZ SMA
Need more? Email Us
ECAD model for CA76
MACOM Technology Solutions
AMPLIFIER, 8W 3.7-4.0GHZ, GAN, Q
Need more? Email Us
ECAD model for MAGB-103740-008B0P
MACOM Technology Solutions
IC RF AMP RADAR 9GHZ-10GHZ 40QFN
Need more? Email Us
ECAD model for CMPA901A020S
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A75-3
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
ECAD model for MAAM-011238-DIE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3319 $51.9828
29+ $3.5544 $103.0776
44+ $3.4433 $151.5052
61+ $3.3322 $203.2642
78+ $3.2211 $251.2458
104+ $2.8879 $300.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,052 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention