Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 17.5dBm
Gain 12.1dB
Noise Figure 4.5dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 4.3V ~ 4.9V
Current - Supply 65mA
Test Frequency 100MHz
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 822713-ERA-4+
Ultra Librarian 3D Model Ultra Librarian ERA-4+ CAD Model

Description

The Mini-Circuits 822713-ERA-4+ is an RF amplifier suitable for use in cellular, CATV, DBS, PCS, and WLAN applications.

  • It operates @ a frequency range of 0Hz to 4GHz, with a gain of 12.1dB and a noise figure of 4.5dB.
  • The amplifier requires a supply voltage of 4.3V to 4.9V and a current supply of 65mA.
  • It is surface mountable and comes in a 4-SMD, flat leads package.
  • The package is tape and reel, with a standard package quantity of 1,000 pcs.
  • The RF amplifier has a P1dB of 17.5dBm and is suitable for use in cellular, CATV, DBS, PCS, and WLAN applications.
  • The Mini-Circuits 822713-ERA-4+ is an active product in the RF and Wireless - RF Amplifiers category.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2
MACOM Technology Solutions
AMPLIFIER, 10W 2.3-2.7GHZ, GAN,
Need more? Email Us
ECAD model for MAGB-102327-010BTP
MACOM Technology Solutions
IC RF AMP RADAR 9GHZ-10GHZ 40QFN
Need more? Email Us
ECAD model for CMPA901A020S
MACOM Technology Solutions
MMIC, GAN HEMT, G28V5, 8W, 500MH
Need more? Email Us
ECAD model for CMPA0560008S
MACOM Technology Solutions
100W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
ECAD model for CMPA5259100S
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
ECAD model for MAAP-011358-DIE
MACOM Technology Solutions
POWER AMPLIFIER,10W,20-2500MHZ,5
Lowest to $102.7279
ECAD model for NPA1007
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-200MHZ SMD
Need more? Email Us
ECAD model for SMA80-1
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-600MHZ SMA
Need more? Email Us
ECAD model for CA76

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention