Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type General Purpose
Slew Rate 70V/μs
Gain Bandwidth Product 15MHz
-3db Bandwidth 15MHz
Current - Input Bias 120nA
Voltage - Input Offset 2mV
Supply Current 5mA
Supply Voltage , Single/Dual (±) 10V ~ 40V, ±5V ~ 20V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM218
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197067-LM218IDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM218IDRG4Q1 CAD Model

Description

The LM218IDRG4Q1 is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the automotive-qualified product line, ensuring reliability and robustness for automotive applications.

Key Features

  • Voltage Range: The LM218IDRG4Q1 operates at a wide range of supply voltages, from 3V to 44V, making it versatile for various automotive electrical systems.
  • High Gain Bandwidth: It offers a high gain bandwidth product of 1.3 MHz, which allows for good frequency response in control systems and audio applications.
  • Low Input Bias Current: The device features a low input bias current, minimizing errors in high impedance circuit configurations.
  • Output Short-Circuit Protection: The op-amp includes output short-circuit protection, enhancing its durability and reliability in harsh automotive environments.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the LM218IDRG4Q1 is suitable for the extreme conditions encountered in automotive applications.

Applications

The LM218IDRG4Q1 is ideal for a variety of applications within the automotive sector, including:

  • Powertrain systems
  • Body electronics
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Sensor interfaces and signal conditioning

Quality and Reliability

As an automotive-qualified product, the LM218IDRG4Q1 meets stringent quality standards, including AEC-Q100 qualification. It is designed to withstand the rigorous demands of automotive applications, ensuring long-term performance and reliability.

Package and Availability

The LM218IDRG4Q1 comes in a compact SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. It is available for purchase through Texas Instruments' official distributors and can be sourced in bulk for large-scale automotive manufacturing needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $9.0286
ECAD model for OPA827AID
Texas Instruments
advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2252AQPWRQ1
Texas Instruments
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2201ACDRG4
Texas Instruments
Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for OPA4705UA
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.5120
ECAD model for RS8551XF
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16MSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Lowest to $17.5174
ECAD model for LTC6263HMS#PBF
Burr-Brown (TI)
IC BUFFER 1 CIRCUIT 8DIP / Buffer Amplifier 1 Circuit 8-PDIP
Need more? Email Us
ECAD model for OPA682P
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.5765
ECAD model for MCP6004-I/P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9033 $50.7429
32+ $3.2027 $102.4864
49+ $3.1027 $152.0323
67+ $3.0026 $201.1742
87+ $2.9025 $252.5175
116+ $2.6022 $301.8552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,263 pieces
MOQ: 13 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention