EN
  • EN
  • DE

TC75S55FU,LF(T

Part No TC75S55FU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735042-TC75S55FU,LF(T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC75S55FU,LF(T CAD Model

Description

The TC75S55FU,LF(T is a single operational amplifier (op-amp) manufactured by Toshiba Semiconductor and Storage. This op-amp is designed for low-voltage, low-power applications, making it suitable for a wide range of portable and battery-powered devices. Its small package size and efficient performance make it a versatile choice for various analog signal processing tasks.

Applications:

  • Portable Audio Amplifiers: Used for amplifying audio signals in portable devices like smartphones and MP3 players.
  • Sensor Signal Conditioning: Amplifies and filters signals from various sensors, such as temperature, pressure, and light sensors.
  • Active Filters: Implemented in active filter circuits for signal shaping and noise reduction.
  • Voltage Followers: Used as voltage followers for buffering signals and impedance matching.
  • Low-Power Instrumentation: Employed in low-power instrumentation and measurement equipment.

Features:

  • Low Voltage Operation: Operates at low supply voltages, typically ranging from 1.8V to 5.5V.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Small Package: Available in a compact package, such as SOT-23 or similar, for space-saving designs.
  • Rail-to-Rail Output: Provides a wide output voltage swing, maximizing signal dynamic range.
  • High Gain Bandwidth Product: Offers a good balance of gain and bandwidth for various signal processing applications.

Benefits:

  • Extends Battery Life: Reduces power consumption, prolonging battery life in portable devices.
  • Space-Saving Design: Enables compact designs due to its small package size.
  • Improved Signal Quality: Amplifies and filters signals effectively, enhancing signal quality.
  • Versatile Application: Suitable for a wide range of analog signal processing tasks.
  • Cost-Effective Solution: Provides a cost-effective solution for amplification and filtering needs.

Additional Details:

The TC75S55FU,LF(T op-amp features a rail-to-rail output, which allows the output voltage to swing close to the supply rails, maximizing the signal dynamic range. It typically has a gain bandwidth product in the MHz range, making it suitable for audio and other moderate-frequency applications. The device is available in a lead-free package and is RoHS compliant. The operating temperature range is typically from -40°C to +85°C, allowing for use in a variety of environmental conditions. A decoupling capacitor should be placed close to the power supply pins to ensure stable operation. It is essential to consult the datasheet for detailed specifications, including input offset voltage, input bias current, and common-mode rejection ratio, before incorporating this op-amp into a circuit design.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,895 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess