EN
  • EN
  • DE

OP220BIGZ

Part No OP220BIGZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type Power
Number of Circuits 2
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 888044-OP220BIGZ
Ultra Librarian 3D Model Ultra Librarian OP220BIGZ CAD Model

Description

Overview of Product OP220BIGZ by Analog Devices Inc.

The OP220BIGZ is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision op-amp is known for its low offset voltage, low noise, and high speed, making it an ideal choice for a wide range of applications, including instrumentation, data acquisition systems, and active filters.

Key Features

  • Low Offset Voltage: The OP220BIGZ boasts a very low input offset voltage, which significantly reduces the error in signal amplification, ensuring high accuracy in sensitive applications.
  • Low Noise Performance: With its low noise characteristics, the OP220BIGZ is perfect for applications that require a clean signal amplification, such as audio electronics and precision measurement devices.
  • High Speed: The device offers a fast slew rate and wide bandwidth, which are essential for high-speed signal processing and quick response times.
  • Dual Operational Amplifiers: This component contains two independent op-amps in a single package, providing design flexibility and saving space on the PCB.
  • Wide Supply Range: It operates with a wide range of power supply voltages, accommodating various design requirements for both single and dual supply operations.
  • Stable with Capacitive Loads: The OP220BIGZ is designed to be stable when driving capacitive loads, which is critical in feedback and buffering applications.

Applications

The versatility of the OP220BIGZ makes it suitable for a multitude of applications, including:

  • Precision amplifiers in test and measurement equipment
  • Active filtering in audio and data communications
  • Signal conditioning in data acquisition systems
  • Buffer amplifiers in control systems
  • Integration into medical devices for signal processing

Reliability and Quality

Analog Devices Inc. is committed to delivering high-quality products. The OP220BIGZ operational amplifier is no exception, as it is built to meet stringent industry standards for reliability and performance. Engineers and designers can rely on the OP220BIGZ for consistent operation and long-term stability in their critical applications.

With its exceptional features and reliable performance, the OP220BIGZ from Analog Devices Inc. is a smart choice for professionals seeking an operational amplifier that delivers precision, speed, and low noise in a compact form factor.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8889 $57.7778
5+ $23.7041 $118.5205
8+ $22.9626 $183.7008
11+ $22.2222 $244.4442
14+ $21.4818 $300.7452
18+ $19.2596 $346.6728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess