EN
  • EN
  • DE

MCP4131-103E/MS

Part No MCP4131-103E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP4131
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221083-MCP4131-103E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4131-103E/MS CAD Model

Description

MCP4131-103E/MS - Digital Potentiometer from Microchip Technology

The MCP4131-103E/MS is a high-performance, digitally controlled potentiometer (digipot) developed by Microchip Technology. It is part of Microchip's MCP41XXX and MCP42XXX series of non-volatile digital potentiometers that offer a versatile solution for applications requiring precise resistance tuning. The device is designed to function as an electronic replacement for mechanical potentiometers and trimmers, providing a reliable and stable digital interface for adjusting resistance values.

Key Features:

  • Resistance Value: The MCP4131-103E/MS offers a resistance value of 10 kΩ which can be adjusted through its 7-bit (128 steps) resolution, providing smooth and precise control over the resistance adjustments.
  • Interface: It utilizes a simple SPI (Serial Peripheral Interface) that enables easy communication with most microcontrollers, allowing for straightforward integration into a wide range of electronic systems.
  • Package: This digipot comes in an MSOP (Mini Small Outline Package) with 8 leads, which is suitable for space-constrained applications that require a small form factor.
  • Single Channel: The MCP4131-103E/MS is a single-channel potentiometer, making it ideal for individual signal or resistance adjustment tasks within a circuit.
  • Non-Volatile Memory: It features non-volatile memory to retain the resistance setting even after power-off, ensuring consistent performance across power cycles.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 2.7V to 5.5V, which accommodates various supply levels and is compatible with both 3.3V and 5V systems.
  • Temperature Range: The MCP4131-103E/MS is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

The versatility of the MCP4131-103E/MS makes it suitable for a wide array of applications, including but not limited to:

  • Automated adjustments in consumer electronics
  • Calibration and control systems in industrial equipment
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor trimming
  • Communication systems for impedance matching

Whether you are developing sophisticated industrial control systems or crafting the next generation of consumer electronics, the MCP4131-103E/MS offers a compact, precise, and reliable solution for your digital potentiometer needs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0998 $54.9900
115+ $0.9024 $103.7760
175+ $0.8742 $152.9850
240+ $0.8460 $203.0400
310+ $0.8178 $253.5180
410+ $0.7332 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess