EN
  • EN
  • DE

TPIC46L03DB

Part No TPIC46L03DB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 6-CHANNEL SERIAL AND PARALLEL LOW-SIDE PRE-FET DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 6
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Rise / Fall Time (Typ) 3.5μs, 3μs
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1272002-TPIC46L03DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC46L03
Introduction Date January 01, 2010
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPIC46L03DB CAD Model

Description

Product Overview: TPIC46L03DB by Texas Instruments

The TPIC46L03DB is a robust, high-performance integrated circuit designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular device is part of the TPIC series, which are power logic octal D-type latches equipped with a DMOS transistor output for industrial and automotive applications.

The TPIC46L03DB offers a unique combination of a D-type latch alongside a high-voltage, high-current output stage. This combination makes it exceptionally suitable for driving heavy loads, such as motors, solenoids, printers, lamps, and relays, or acting as a buffer for interfacing to high-power circuits.

Key Features:

  • Output Rating: The device boasts a 50-V output rating with a continuous current of up to 1.5 A per channel. Additionally, it can handle higher current peaks, making it versatile for various applications.
  • Latch Functionality: With its 8-bit serial-in, parallel-out shift register, each channel can be controlled by a simple serial interface, allowing for the reduction of microcontroller I/O usage.
  • Enhanced Durability: The TPIC46L03DB is designed with built-in clamp diodes for inductive transient suppression, which is crucial for managing inductive loads and protecting the device from voltage spikes.
  • Thermal Shutdown Protection: The inclusion of thermal shutdown is a critical feature that prevents the device from overheating, thus ensuring a longer operational lifespan and increased safety.

Applications:

The versatility of the TPIC46L03DB makes it ideal for a wide range of applications, particularly where direct interfacing with high-power loads is necessary. Common applications include:

  • Automotive systems such as powertrain controls, body electronics, and lighting modules
  • Industrial control systems, including PLCs and factory automation equipment
  • Consumer electronics that require high-current outputs, like printers and appliances

With its robust design and Texas Instruments' commitment to quality, the TPIC46L03DB is a reliable choice for designers and engineers looking to integrate high-power switching capabilities into their systems with minimal complexity and maximum efficiency.

You May Also Be Interested in

Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9090 $50.8170
32+ $3.2074 $102.6368
49+ $3.1072 $152.2528
67+ $3.0070 $201.4690
87+ $2.9067 $252.8829
116+ $2.6060 $302.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess