EN
  • EN
  • DE

MCP42050-E/SL

Part No MCP42050-E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 175
Operating Temperature Range -40°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 788314-MCP42050-E/SL
Popularity Medium
Supply and Demand Status Limited
Family Name MCP42050
Introduction Date November 07, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP42050-E/SL CAD Model

Description

The MCP42050-E/SL is a dual-channel, 8-bit digital potentiometer designed and manufactured by Microchip Technology. This versatile component is an integral part of the digital control systems and analog circuits, providing precision and programmability in a compact package.

Key Features

  • Resistance Options: The MCP42050-E/SL offers a total resistance of 50kΩ per potentiometer channel.
  • Dual-Channel: It contains two independent potentiometer channels, which can be controlled individually, providing flexibility for various applications.
  • Interface: The device is equipped with a SPI interface, allowing for easy integration into microcontroller-based systems with minimal pin usage.
  • Voltage Range: It operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V logic levels.
  • Non-Volatile Memory: The wiper settings are storable in non-volatile memory, ensuring the last settings are retained even after power is cycled.
  • Extended Temperature Range: The MCP42050-E/SL is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

This digital potentiometer is ideal for a variety of applications, including:

  • Adjustable power supplies
  • Calibration and control systems
  • Audio signal conditioning
  • LED brightness control
  • Automotive electronics

Package and Quality

The MCP42050-E/SL comes in a 14-lead PDIP (Plastic Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package) form factors, providing versatile options for various PCB layouts. Microchip Technology ensures high-quality standards, and the MCP42050-E/SL is no exception, providing reliable performance for both prototyping and mass production needs.

You May Also Be Interested in

Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4086 $54.0860
23+ $4.4379 $102.0717
35+ $4.2992 $150.4720
49+ $4.1605 $203.8645
63+ $4.0218 $253.3734
84+ $3.6058 $302.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess