EN
  • EN
  • DE

EH18A

Part No EH18A
Manufacturer Diodes Incorporated
Catalog Fiber Optics - Transceiver Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 256885-EH18A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EH18A CAD Model

Description

Diodes Incorporated EH18A Product Overview

The EH18A from Diodes Incorporated is a high-performance, low-dropout regulator (LDO) designed to provide a stable and reliable power supply for a wide range of applications. This LDO is particularly well-suited for portable electronic devices, where power efficiency and conservation are of paramount importance.

Key Features

  • Output Voltage: The EH18A offers a fixed output voltage of 1.8V, which is ideal for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: With a precision output, the voltage regulation is maintained within ±1%, ensuring consistent performance and operation of the connected device.
  • Low Dropout: The low dropout feature enables the regulator to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Current Capacity: Capable of delivering up to 1A of continuous output current, the EH18A can support a range of power-hungry applications.
  • Power-Saving Modes: It includes power-saving features that help to reduce consumption when the device is in standby mode, contributing to the extended battery life of the end product.
  • Thermal Protection: The built-in thermal shutdown function safeguards the device against excessive temperature rises, ensuring reliable operation and longevity.
  • Short Circuit Protection: The EH18A also incorporates short circuit protection, which prevents damage to the regulator and the connected load in the event of a fault condition.

Applications

The versatility of the EH18A makes it suitable for a broad array of applications. It is commonly used in:

  • Portable electronic devices such as smartphones, tablets, and digital cameras
  • Wireless communication devices like Bluetooth headsets and GPS receivers
  • Battery-powered equipment
  • Microcontroller power supplies

Conclusion

With its robust feature set, the EH18A from Diodes Incorporated is an excellent choice for designers looking to improve the power efficiency and reliability of their portable and battery-operated devices. Its compact size, combined with its high level of integration, makes it an ideal solution for space-constrained applications that require a stable power supply.

You May Also Be Interested in

Finisar Corporation
4.25 Gb/s RoHS Compliant Short-Wavelength SFP Transceiver
Lowest to $61.5001
Broadcom Limited
TX FIBER OPTIC POF
Lowest to $449.6241
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SM SONET OC3/SDH 2X5
Lowest to $97.2150
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT SFF PLUGGABLE BAIL DMI
Lowest to $197.7136
Broadcom Limited
Low Cost, Industry Standard FDDI MIC Transceivers
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Families of Multi-Mode Small Form Factor Pluggable (SFP) Optical Transceivers | TXRX OPTICAL SFP STD LATCH
Need more? Email Us
Broadcom Limited
TXRX MM SFP LC CONN BAIL DELATCH
Lowest to $115.6717
Foxconn Optical Interconnect Technology, Inc.
TXRX SSF 3.3V 2/1GBS PTH 2X5
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Ethernet Applications | TXRX QSFP 40GBE PLUGGABLE
Lowest to $242.7175

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess