EN
  • EN
  • DE

MCP41010-E/P

Part No MCP41010-E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 73
Operating Temperature Range -40°C ~ 125°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 788309-MCP41010-E/P
Popularity Medium
Supply and Demand Status Limited
Family Name MCP41010
Introduction Date November 07, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP41010-E/P CAD Model

Description

Microchip Technology's MCP41010-E/P Digital Potentiometer

The MCP41010-E/P is a single-channel digital potentiometer designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile component is an essential building block in a wide range of applications, from adjusting system parameters to replacing mechanical potentiometers and trimmers in consumer electronics, instrumentation, and industrial applications.

Key Features

  • Resistance Value: The MCP41010-E/P offers a maximum resistance value of 10k ohms, providing ample range for various applications that require precise calibration or tuning.
  • Resolution: With 256 (8-bit) resistive steps, users can expect smooth transitions and fine adjustments, which is crucial for sensitive applications such as gain control and filter adjustments.
  • Interface: The device is equipped with a user-friendly SPI interface, allowing for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates at a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both low-power and standard digital systems.
  • Package: The MCP41010-E/P comes in a PDIP-8 package, which is well-suited for prototyping, educational purposes, and small-scale production runs.
  • Temperature Range: This digital potentiometer operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The MCP41010-E/P is highly adaptable and can be incorporated into various electronic systems, including:

  • Audio equipment for volume and tone control
  • Calibration systems for offset and gain control
  • Automated product testing equipment
  • Programmable power supplies and filters

With its robust design and flexible characteristics, the MCP41010-E/P digital potentiometer from Microchip Technology is a reliable choice for designers and engineers looking to add digital precision and programmability to their analog circuits. Whether for mass production or experimental projects, this component delivers performance and ease of use in a compact form factor.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6964 $59.3208
53+ $2.2124 $117.2572
81+ $2.1434 $173.6154
112+ $2.0741 $232.2992
145+ $2.0051 $290.7395
193+ $1.7976 $346.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess