EN
  • EN
  • DE

UCC27201ADDA

Part No UCC27201ADDA
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HIGH/LOW SIDE 3A 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 089727-UCC27201ADDA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27201ADDA CAD Model

Description

The UCC27201ADDA from Texas Instruments is a high-frequency, high-performance half-bridge gate driver with robust features designed to drive N-channel power MOSFETs and IGBTs. This gate driver is equipped with a 3-A source and 4-A sink current capability, making it ideal for high-power applications where efficiency is a priority.

Key Features:

  • High Peak Output Drive Capability: The UCC27201ADDA boasts a high peak output drive strength of 3-A source and 4-A sink, ensuring that the connected power switches are driven effectively for optimal performance.
  • Wide Supply Voltage Range: This device operates over a wide supply voltage range from 10 V to 20 V, providing flexibility for various application requirements.
  • High-Side and Low-Side Driver: The integrated high-side and low-side driver functionality enables efficient switching of power devices in half-bridge configurations.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide designers with the control necessary for precise switching actions and dead-time adjustments.
  • Bootstrap Operation: The UCC27201ADDA supports bootstrap operation, which is essential for high-side gate drive supply.
  • Robust Design: With industry-leading negative input voltage immunity and the ability to tolerate up to -10V on the input pins without damage, this driver ensures reliable operation under harsh conditions.

Applications:

The versatility of the UCC27201ADDA makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power inverters
  • Class-D audio amplifiers
  • Switched-mode power supplies

Technical Specifications:

  • Output Current: 3 A Source, 4 A Sink
  • Supply Voltage: 10 V to 20 V
  • Input Threshold: TTL Compatible
  • Operating Temperature: -40°C to 140°C
  • Package: 8-Pin SOIC (DDA)

The UCC27201ADDA is a testament to Texas Instruments' commitment to providing innovative solutions for high-power and high-efficiency applications. Its robust features and flexible design make it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0984 $54.9200
100+ $1.0289 $102.8900
155+ $0.9942 $154.1010
220+ $0.9247 $203.4340
285+ $0.8899 $253.6215
355+ $0.8551 $303.5605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,443 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess