EN
  • EN
  • DE

SN74ACT74PWR

Part No SN74ACT74PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 210MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 2μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
RoHS State Request Verification
Win Source Part Number 1253359-SN74ACT74PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT74
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ACT74PWR CAD Model

Description

Overview of SN74ACT74PWR

The SN74ACT74PWR from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is part of the ACT family, which is known for its advanced CMOS logic that operates at high speeds while maintaining low power consumption. The SN74ACT74PWR is designed to be used in a wide range of applications, including data storage, data transfer, and signal processing, making it a versatile choice for designers and engineers.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: Dual
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: Typically 125 MHz shift frequency
  • Low Power Consumption: ICC reduced by 50%
  • Package / Case: TSSOP-14

Functional Description

The SN74ACT74PWR contains two independent D-type flip-flops with individual clear and preset inputs for each flip-flop. The device can be used for edge-triggered flip-flop applications, which require the signal to be captured at the moment of a positive transition. With its differential outputs, it provides both Q and Q̅ outputs for greater flexibility in control and logic design.

Applications

Due to its robust performance and reliability, the SN74ACT74PWR is suitable for a variety of applications including:

  • Registers
  • Counters
  • Data storage
  • Relay and solenoid control
  • Switch debouncing
  • Clock division

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ACT74PWR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability and performance. This product is available in a TSSOP-14 package, which is ideal for space-constrained applications.

Overall, the SN74ACT74PWR is an excellent choice for designers looking for a reliable and high-performance flip-flop IC. Its wide supply voltage range and low power consumption make it suitable for various electronic systems, while its advanced features ensure it can handle the demands of modern digital circuits.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3792 $51.1920
325+ $0.3111 $101.1075
500+ $0.3014 $150.7000
690+ $0.2917 $201.2730
890+ $0.2820 $250.9800
1,190+ $0.2528 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess