EN
  • EN
  • DE

MMBV3401LT1

Part No MMBV3401LT1
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE TUNING SS 35V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 35V
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Resistance @ If, F 700 mOhm @ 10mA, 100MHz
Power Dissipation (Max) 200mW
Temperature Range - Operating 125°C (TJ)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 096536-MMBV3401LT1
Ultra Librarian 3D Model Ultra Librarian MMBV3401LT1 CAD Model

Description

ON Semiconductor MMBV3401LT1 Variable Capacitance Diode

The MMBV3401LT1 from ON Semiconductor is a high-performance variable capacitance diode, also known as a varactor or varicap diode. Designed with precision and stability in mind, this device is ideal for applications requiring variable tuning and filtering. The MMBV3401LT1 is commonly used in VCO (Voltage-Controlled Oscillator), RF circuits, and as a part of the tuning elements in TV tuners, FM radios, and other frequency controlled devices.

This varactor diode is built to offer excellent capacitance versus voltage characteristics, which means that the capacitance changes predictably with the voltage applied across the diode. Its ability to change capacitance with varying voltage allows it to be used in tuning circuits where electronic tuning is necessary. The MMBV3401LT1 is particularly useful for designers looking to add electronic tuning functionality to their circuits without the need for mechanical tuning elements.

Constructed with ON Semiconductor's high-quality manufacturing processes, the MMBV3401LT1 ensures a reliable and consistent performance. The diode features a low series resistance, which translates to a high Q factor, making it suitable for high-frequency applications. It also has a low leakage current, which improves the overall efficiency of the circuit in which it's used.

For ease of integration into various designs, the MMBV3401LT1 comes in a small SOT-23 package, which is favored for its compact footprint. This makes the diode a good fit for space-constrained applications while also providing the benefit of surface-mount technology for simplified PCB assembly processes.

Key specifications of the MMBV3401LT1 include a reverse voltage range typically around 30 volts and a capacitance range that varies with the reverse voltage, making it a versatile component for a wide range of electronic tuning applications. Whether you're designing a new radio frequency device or looking to enhance an existing application with electronic tuning capability, the MMBV3401LT1 from ON Semiconductor is a reliable choice that promises high performance and durability.

With its excellent electrical characteristics and compact packaging, the MMBV3401LT1 is an indispensable component for designers and engineers working on cutting-edge electronic tuning solutions.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $2.4301
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1240 $58.2800
1,135+ $0.1019 $115.6565
1,760+ $0.0986 $173.5360
2,420+ $0.0956 $231.3520
3,130+ $0.0923 $288.8990
4,190+ $0.0827 $346.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess