EN
  • EN
  • DE

MCP39F511N-E/MQ

Part No MCP39F511N-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC PWR MONITOR 2CH 1PH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Measurement Error 0.1%
Voltage - I/O High 3V
Voltage - I/O Low 0.4V
Current - Supply 7mA
Voltage - Supply 2.7 V ~ 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1503502-MCP39F511N-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP39F511N-E/MQ CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3736
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess