EN
  • EN
  • DE

AD71152ACPZ-RL

Part No AD71152ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY CSP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number AD71152
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345521-AD71152ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD71152ACPZ-RL CAD Model

Description

Analog Devices AD71152ACPZ-RL Precision Operational Amplifier

The AD71152ACPZ-RL from Analog Devices Inc. is a high-performance precision operational amplifier that offers a perfect blend of low noise and high speed, making it an ideal choice for a wide range of applications. Its unique design features ensure that it delivers optimal performance in various conditions, making it a versatile component for professionals looking for reliability and accuracy.

With its precision specifications, the AD71152ACPZ-RL operational amplifier is particularly suitable for applications requiring low offset voltage and drift, such as medical instrumentation, electronic test equipment, and professional audio equipment. Its high speed and fast settling time also make it an excellent choice for data acquisition systems, where quick and precise signal processing is critical.

Key Features:

  • Low Offset Voltage: The AD71152ACPZ-RL boasts an exceptionally low input offset voltage, which significantly reduces error in high-precision circuits.
  • Low Noise: It features a low noise density, which minimizes the impact of noise on signal integrity, crucial for sensitive applications like audio processing and sensor signal conditioning.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, ensuring that the output closely follows the input even at high frequencies.
  • Stable with Capacitive Loads: The device is designed to remain stable with capacitive loads, making it more versatile in a variety of circuit configurations.
  • Single-Supply Operation: It can operate from a single supply, simplifying power supply design and making it suitable for battery-operated devices.

The AD71152ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. The package type also enhances the thermal performance of the device, ensuring it operates efficiently under varying conditions. The "-RL" suffix indicates that the product is available in reel packaging, which facilitates easier handling and manufacturing processes, especially for high-volume production.

Overall, the Analog Devices AD71152ACPZ-RL operational amplifier represents a blend of precision, performance, and reliability, making it a top choice for designers and engineers who demand the best in their circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess