EN
  • EN
  • DE

PS2521-4

Part No PS2521-4
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Description LARGE FORWARD INPUT TYPE HIGH ISOLATION VOLTAGE MULTI PHOTOCOUPLER SIRIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1239495-PS2521-4
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2521-4 CAD Model

Description

The PS2521-4 is a four-channel optocoupler manufactured by NEC (now Renesas). It provides electrical isolation between input and output circuits, protecting sensitive circuits from high voltages and noise. The optocoupler consists of an LED and a phototransistor in each channel, allowing for signal transfer without a direct electrical connection. It's used in various applications, including industrial control, power supplies, and communication interfaces.

Applications:

  • Industrial Control: Used in industrial control systems for isolating control signals from high-voltage equipment.
  • Power Supplies: Employed in power supplies for isolating the primary and secondary sides.
  • Communication Interfaces: Utilized in communication interfaces for isolating data and control signals.
  • Microcontroller Isolation: Isolating microcontrollers from external circuits to protect them from damage.
  • Noise Reduction: Reducing noise and interference in sensitive electronic systems.

Features:

  • Four-Channel Optocoupler: Provides four channels of electrical isolation.
  • High Isolation Voltage: Offers a high isolation voltage between input and output.
  • Current Transfer Ratio (CTR): Provides a specified current transfer ratio for signal amplification.
  • Low Input Current: Requires a low input current for efficient operation.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Electrical Isolation: Provides electrical isolation between input and output circuits, protecting sensitive components.
  • Noise Immunity: Reduces noise and interference in sensitive electronic systems.
  • Improved System Reliability: Enhances system reliability by preventing ground loops and voltage spikes.
  • Easy to Use: Simple to integrate into existing systems with minimal external components.
  • Safe Operation: Ensures safe operation by isolating high-voltage circuits.

Specific Details: The PS2521-4 typically has an isolation voltage of several kilovolts and a current transfer ratio (CTR) that varies depending on the specific part number. It operates on a low input current, typically around 5mA to 10mA. It comes in a 16-pin DIP (Dual In-line Package) or a similar surface-mount package.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess