EN
  • EN
  • DE

ADSST-AVR-3026

Part No ADSST-AVR-3026
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-3026
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345465-ADSST-AVR-3026
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-3026 CAD Model

Description

Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications, presents the ADSST-AVR-3026, a state-of-the-art audio/video receiver that is designed to deliver an exceptional multimedia experience.

Key Features

  • High-Quality Audio Processing: The ADSST-AVR-3026 is equipped with advanced audio processing capabilities, ensuring crystal-clear sound reproduction for a variety of audio formats.
  • Multi-Channel Support: This receiver supports multiple audio channels, making it ideal for creating an immersive surround sound environment in home theater systems.
  • Video Processing: Alongside its audio prowess, the ADSST-AVR-3026 also features robust video processing technology, ensuring compatibility with high-definition video sources.
  • Connectivity: With a range of input and output options, this receiver can easily integrate with various digital and analog devices, providing a seamless user experience.
  • User-Friendly Interface: The device comes with an intuitive interface, allowing users to easily configure and control their audio/video settings for the best possible performance.

Applications

The ADSST-AVR-3026 is ideal for a wide range of applications, including:

  • Home Theater Systems
  • High-Fidelity Audio Setups
  • Professional Sound Engineering
  • Audio/Video Production Studios

Technical Specifications

The ADSST-AVR-3026 boasts the following technical specifications:

  • Audio Inputs: Multiple analog and digital inputs
  • Audio Outputs: Multi-channel analog outputs
  • Video Compatibility: HD video processing and pass-through
  • Dimensions: Standard AV receiver size for easy integration into entertainment systems

Conclusion

The Analog Devices ADSST-AVR-3026 represents the pinnacle of audio/video receiver technology, offering an unparalleled multimedia experience. With its robust audio and video processing capabilities, extensive connectivity options, and user-friendly interface, this receiver is the perfect centerpiece for any high-end home theater or professional audio setup.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess