EN
  • EN
  • DE

AD71153ACPZ-RL

Part No AD71153ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MEASUREMENT ENERGY CSP / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number AD71153
Standard Package 3,000
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345518-AD71153ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD71153ACPZ-RL CAD Model

Description

Product Overview: AD71153ACPZ-RL by Analog Devices Inc.

The AD71153ACPZ-RL is a high-performance, precision operational amplifier from the reputable manufacturer Analog Devices Inc. This product is designed to offer a perfect blend of speed, accuracy, and low noise, making it an ideal choice for a wide range of applications such as medical instruments, professional audio equipment, and precision filters.

Key Features

  • Precision Performance: The AD71153ACPZ-RL boasts a precision performance with low offset voltage and drift, ensuring high accuracy in signal amplification.
  • Low Noise: With its low noise characteristics, this operational amplifier is suitable for applications that require a high signal-to-noise ratio.
  • High Speed: The device offers a fast settling time, making it well-suited for high-speed data acquisition systems and digital-to-analog conversion processes.
  • Wide Supply Range: It operates with a wide supply voltage range, providing design flexibility for both single-supply and dual-supply operations.
  • Robust Package: The AD71153ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package), which is optimized for reduced space and excellent thermal performance.

Applications

  • Precision data systems
  • Professional audio equipment
  • Active filters and buffers
  • Medical instrumentation
  • Analog-to-digital converters (ADCs)

The AD71153ACPZ-RL is recognized for its reliability and durability, which is a hallmark of Analog Devices Inc.'s products. Its robust design ensures stable operation over a wide range of temperatures and environmental conditions, making it a trustworthy component for mission-critical applications.

Whether you're designing a high-fidelity audio interface, a sensitive medical monitoring device, or a precision control system, the AD71153ACPZ-RL operational amplifier provides the performance and quality that engineers and designers trust. Its combination of features makes it a versatile choice that can enhance the performance and efficiency of your electronic designs.

With the AD71153ACPZ-RL, Analog Devices Inc. continues to demonstrate its commitment to offering advanced solutions that meet the needs of modern electronic systems, ensuring that your products perform at their best.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess