EN
  • EN
  • DE

MCP3424T-E/SL

Part No MCP3424T-E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 18 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP3424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3424T-E/SLCT, MCP3424T-E/SLDKR, MCP3424T-E/SLTR
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926652-MCP3424T-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP3424T-E/SL CAD Model

Description

Microchip Technology MCP3424T-E/SL Product Overview

The MCP3424T-E/SL is a highly precise, low-power, four-channel analog-to-digital converter (ADC) offered by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This ADC is a part of Microchip's MCP342X series and is designed to provide high-resolution measurements for a wide range of applications, from industrial and automotive systems to consumer electronics.

Equipped with an onboard precision 2.048V reference voltage, the MCP3424T-E/SL offers users 18-bit resolution, ensuring accurate readings with a high degree of detail. The device features a differential input operation which enhances noise rejection and improves the quality of measurements, making it an ideal choice for sensor interfacing and signal conditioning applications.

This ADC operates over a broad voltage range of 2.7V to 5.5V, allowing for flexible integration into various circuit designs. The low current consumption of the MCP3424T-E/SL makes it suitable for battery-operated devices, where power efficiency is crucial. It also supports an extended temperature range of -40°C to +125°C, ensuring reliable performance under harsh environmental conditions.

The MCP3424T-E/SL includes a programmable gain amplifier (PGA) with selectable gains of x1, x2, x4, or x8. This feature allows the ADC to adapt to different signal levels, providing versatility in measurement range and sensitivity. Additionally, the device offers an I2C-compatible serial interface, facilitating easy communication with most microcontrollers and enabling seamless integration into a wide array of digital systems.

With its small 10-MSOP package, the MCP3424T-E/SL is designed to save space on printed circuit boards (PCBs), making it a perfect fit for compact electronic designs. Whether for process control, temperature sensing, battery monitoring, or medical instrumentation, the MCP3424T-E/SL from Microchip Technology stands out as a reliable and high-performance ADC solution.

For designers and engineers looking for an ADC that combines precision, versatility, and efficiency, the MCP3424T-E/SL offers a compelling option that is well-suited to meet a diverse range of measurement needs.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6194 $50.5746
22+ $4.6108 $101.4376
34+ $4.4667 $151.8678
47+ $4.3226 $203.1622
60+ $4.1786 $250.7160
81+ $3.7463 $303.4503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,274 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess