EN
  • EN
  • DE

MAX199AEAI

Part No MAX199AEAI
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Multi-Range (±4V, ±2V, +4V, +2V), +5V Supply, 12-Bit DAS with 8+4 Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311305-MAX199AEAI
Package Tube;Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 100k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Ratio - S/H 1:1
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Operating Temperature -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian MAX199AEAI CAD Model

Description

The MAX199AEAI from Maxim Integrated is a state-of-the-art, 12-bit analog-to-digital converter (ADC) that offers exceptional performance and versatility for a wide range of applications. Designed with precision and speed in mind, this high-speed ADC features 8 multiplexed channels, making it an ideal choice for data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • High Precision: With its 12-bit resolution, the MAX199AEAI ensures accurate digital representation of analog signals, providing fine detail for critical measurements.
  • Fast Conversion Rates: The device boasts a conversion time as low as 1.5µs, enabling rapid data processing and real-time system responsiveness.
  • Multiple Channels: Eight analog input channels allow for versatile signal monitoring and multiplexing, simplifying system design and reducing component count.
  • Low Power Consumption: Designed for efficiency, it operates with a single +5V supply, minimizing power usage and making it suitable for portable and battery-powered applications.
  • Flexible Interface: The MAX199AEAI features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.
  • Internal Track/Hold: An internal track/hold function eliminates the need for an external sample-and-hold circuit, further reducing system complexity and cost.

Applications

The MAX199AEAI is well-suited for a variety of applications, including:

  • Process Control Systems
  • Medical Imaging
  • Data Acquisition Systems
  • Instrumentation
  • Automatic Test Equipment (ATE)

Package and Reliability

This high-performance ADC is available in a 28-pin SSOP package, offering a compact footprint for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX199AEAI provides reliable performance even in the most demanding environments.

With its combination of speed, precision, and versatility, the MAX199AEAI is a superior choice for designers seeking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3011 $96.6022
3+ $39.6317 $118.8951
5+ $38.3931 $191.9655
7+ $37.1547 $260.0829
9+ $35.9161 $323.2449
11+ $32.2007 $354.2077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess