EN
  • EN
  • DE

BA10358FV

Part No BA10358FV
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual ground sense operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1150999-BA10358FV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA10358FV CAD Model

Description

The BA10358FV is a dual operational amplifier (op-amp) from Rohm Semiconductor, designed for a wide range of applications requiring stable and reliable amplification. This op-amp is known for its low power consumption, making it suitable for battery-powered devices and energy-efficient designs.

Applications:

  • Audio amplification
  • Signal conditioning
  • Active filters
  • Instrumentation amplifiers
  • Voltage followers
  • Sensor amplifiers

Features:

  • Dual operational amplifier
  • Low supply current
  • Wide operating voltage range
  • High open-loop gain
  • Internal frequency compensation
  • Short circuit protection

Benefits:

  • Reduced power consumption for longer battery life
  • Stable performance over a wide voltage range
  • High amplification for accurate signal processing
  • Simplified circuit design with internal compensation
  • Protection against output short circuits
  • Reliable operation in various environments

Specifications:

The BA10358FV operates with a supply voltage range of 3V to 32V (single supply) or ±1.5V to ±16V (dual supply). The typical supply current is around 0.7mA per amplifier. The open-loop voltage gain is typically 100dB, providing high amplification for small input signals. The input offset voltage is typically 2mV. The operating temperature range is typically -20°C to +75°C. The package is SOP-8.

The low supply current of the BA10358FV makes it ideal for portable devices and applications where power efficiency is critical. The wide operating voltage range allows it to be used in various systems without requiring extensive voltage regulation. The high open-loop gain ensures accurate amplification of input signals, making it suitable for precision applications. The internal frequency compensation simplifies circuit design by eliminating the need for external compensation components.

In audio amplification applications, the BA10358FV can be used to amplify audio signals from microphones or other audio sources, providing clear and loud output. For signal conditioning, it can be used to amplify and filter signals from sensors or other electronic devices, preparing them for further processing. In active filter designs, the op-amp can be used to create filters that selectively amplify or attenuate certain frequencies, improving signal quality. As an instrumentation amplifier, it provides high input impedance and common-mode rejection, making it suitable for measuring small differential signals in noisy environments. In voltage follower configurations, it provides a high-impedance input and a low-impedance output, buffering signals without attenuation. It can also serve as a sensor amplifier, boosting the output of low-output sensors for better signal detection.

The BA10358FV is a versatile and reliable op-amp suitable for a broad range of applications. Its low power consumption, wide operating voltage range, and high gain make it a popular choice for both portable and stationary electronic devices.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess