EN
  • EN
  • DE

ISO122JP

Part No ISO122JP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 50KHZ 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Isolation
Number of Circuits 1
Slew Rate 2 V/μs
-3db Bandwidth 50kHz
Voltage - Input Offset 20mV
Operating Supply Current 5mA
Channel Output Current 15mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1049058-ISO122JP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ISO122JP CAD Model

Description

The ISO122JP is a high-quality, precision isolation amplifier designed and manufactured by Texas Instruments. This device is engineered to provide reliable electrical isolation between its input and output stages, making it an ideal choice for applications that require accurate and isolated data acquisition. With its ability to maintain signal integrity across a high-voltage isolation barrier, the ISO122JP is a staple in industries such as medical equipment, industrial process controls, and battery management systems.

Key Features

  • High Accuracy: The ISO122JP boasts a low nonlinearity of 0.010% max at G = 100, ensuring precise signal amplification and minimal error in measurement.
  • High Voltage Isolation: Rated for 1500Vrms of continuous isolation, this amplifier is designed to protect sensitive electronics from high voltage transients and noise.
  • Low Offset Voltage: A low offset voltage of 50µV max and low offset drift of 0.6µV/°C max help in maintaining accuracy over a wide temperature range.
  • Flexible Power Supply Range: It operates with a wide power supply range of ±4.5V to ±18V, accommodating various application requirements.

Applications

The ISO122JP is versatile and can be used in numerous applications where precision and isolation are paramount. Its robust design is particularly well-suited for:

  • Industrial Data Acquisition Systems
  • Test Equipment
  • Medical Instrumentation
  • Ground Loop Elimination
  • Motor Control Systems
  • Battery Management and Monitoring

Package and Quality

The ISO122JP is available in a 16-pin plastic DIP package, which ensures easy integration into a wide range of circuit designs. Its construction adheres to Texas Instruments' stringent quality standards, providing a reliable and durable solution for critical applications. The device is also characterized for enhanced performance from -25°C to +85°C, catering to environments that experience temperature variations.

For engineers and designers looking for a dependable isolation amplifier that can deliver precision and stability, the ISO122JP from Texas Instruments is an excellent choice that balances performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess