EN
  • EN
  • DE

MCP2515T-I/ST

Part No MCP2515T-I/ST
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER W/SPI 20TSSOP / CAN 1Mbps Sleep/Standby 3.3V/5V 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol CAN
Purpose Controller
Standards CAN 2.0
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 023073-MCP2515T-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP2515
Introduction Date August 29, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP2515T-I/ST CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
MCP2515-E/ST Microchip TSSOP-20 United States PIN-TO-PIN
MCP2515-E/STVAO Microchip TSSOP-20 United States PIN-TO-PIN
MCP2515-I/ST Microchip TSSOP-20 United States PIN-TO-PIN
MCP2515-I/STVAO Microchip TSSOP-20 United States PIN-TO-PIN
MCP2515T-E/ST Microchip TSSOP-20 United States PIN-TO-PIN

Description

Microchip Technology MCP2515T-I/ST CAN Controller

The Microchip Technology MCP2515T-I/ST is a stand-alone Controller Area Network (CAN) controller that implements the CAN specification, version 2.0B. It is designed to serve as a simple and efficient solution for adding CAN connectivity to embedded systems. The MCP2515T-I/ST is a popular choice among engineers and developers due to its ease of integration with microcontrollers, particularly those without an in-built CAN interface.

Key Features

  • High-Speed CAN Interface: Supports 1 Mb/s operation, making it suitable for high-speed automotive and industrial communication networks.
  • SPI Interface: Features a Serial Peripheral Interface (SPI) that operates at clock speeds up to 10 MHz, allowing for quick data exchanges with the host microcontroller.
  • Flexible Data Rate: The device is capable of handling standard and extended data and remote frames, giving developers flexibility in their CAN network designs.
  • Enhanced Buffering: Comes with two receive buffers, three transmit buffers, and six user-defined acceptance filters, which help to optimize data management and reduce the processing overhead for the host microcontroller.
  • Error Handling: Includes error detection and signaling features that enhance network reliability and simplify troubleshooting.
  • Low-Power Modes: Offers several power-saving modes, including sleep and standby, to help conserve energy in power-sensitive applications.

Applications

The MCP2515T-I/ST is versatile and can be used in a wide range of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Robotics
  • Medical devices
  • Building automation

Package and Temperature Range

The device comes in a TSSOP-20 package, which is suitable for space-constrained applications. Its industrial temperature range of -40°C to +125°C ensures reliable operation in harsh environments.

With its robust feature set and proven reliability, the Microchip Technology MCP2515T-I/ST is an excellent choice for designers looking to implement CAN interfaces in their systems with minimal complexity and cost.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Maxim Integrated
Lowest to $10.0855
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1701 $52.6545
105+ $0.9601 $100.8105
165+ $0.9301 $153.4665
225+ $0.9001 $202.5225
290+ $0.8701 $252.3290
385+ $0.7801 $300.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,138 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess