The MCP2515-I/ST is a stand-alone Controller Area Network (CAN) controller that implements the CAN specification, version 2.0B. It is capable of transmitting and receiving both standard and extended data and remote frames. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this device provides a simple interface between a CAN protocol controller and the physical two-wire CAN bus.
Key Features
- High-Speed CAN Interface: Supports 1 Mb/s operation, making it suitable for automotive and industrial applications where high data rates are required.
- Flexible Data Rate: The MCP2515-I/ST can be configured for different baud rates to ensure compatibility with various CAN networks.
- Two Receive Buffers: With prioritized message storage, these buffers enhance data management and help to optimize the processing of incoming messages.
- SPI Interface: The device includes an industry-standard Serial Peripheral Interface (SPI) for easy connection to most microcontrollers.
- Extended Temperature Range: Operating temperature ranges from -40°C to +125°C, making it reliable in extreme environments.
- Three Transmit Buffers: These buffers come with prioritization and abort features allowing for efficient message scheduling and management.
- Mask and Filter System: Enhanced security and data traffic management through a flexible mask and filter system.
- Small Form Factor: Available in a TSSOP package, it is ideal for space-constrained applications.
Applications
The MCP2515-I/ST is widely used in various applications where a robust and reliable communication network is required. Its primary applications include:
- Automotive Networking
- Industrial Automation
- Medical Devices
- Building Automation
With its integration ease and Microchip's support, the MCP2515-I/ST is an excellent choice for developers looking to implement CAN interfaces in their systems without the need for significant CAN protocol expertise.