EN
  • EN
  • DE

AD1816AJS

Part No AD1816AJS
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description SoundPort Controller / Sound Port Controller 100-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170936-AD1816AJS
Popularity Medium
Supply and Demand Status Limited
Family Name AD1816A
Introduction Date September 11, 1997
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1816AJS CAD Model

Description

The AD1816AJS, manufactured by Analog Devices Inc., is a versatile and high-performance SoundPort Controller designed to deliver superior audio solutions for a range of applications. This integrated circuit is tailored to meet the demanding needs of advanced audio systems, providing exceptional sound quality and a multitude of features.

Key Features:

  • Integrated Codec: The AD1816AJS comes with an integrated codec that supports full-duplex playback and recording, ensuring seamless audio experiences for both inputs and outputs.
  • High Compatibility: It is designed to be compatible with a wide array of sound standards, including Sound Blaster and Windows Sound System, making it a versatile choice for various audio environments.
  • Advanced Signal Processing: With its on-board digital signal processing capabilities, this controller can handle complex audio tasks, delivering crisp and clear audio.
  • Multimedia Support: The device is well-suited for multimedia applications, offering support for 3D sound and various other audio enhancements that are vital for an immersive user experience.
  • Flexible Connectivity: It features multiple connectivity options, including support for joystick, MPU-401 UART for MIDI, and line-level inputs and outputs, catering to a broad spectrum of audio peripherals.

Applications:

The AD1816AJS is ideal for a range of applications that require high-quality sound processing, such as:

  • Personal Computers
  • Multimedia Workstations
  • Home Entertainment Systems
  • Professional Audio Editing Suites

Technical Specifications:

The AD1816AJS operates on a single 5V supply and is available in a 52-pin PLCC package. It features a Signal-to-Noise Ratio (SNR) that ensures minimal noise in audio playback and recording. The device also supports a wide range of sampling rates, making it adaptable to various audio formats and quality requirements.

With its robust design and comprehensive feature set, the AD1816AJS from Analog Devices Inc. stands out as a premium audio solution for both consumer and professional markets. Its integration of advanced technologies into a single chip makes it a compact and efficient choice for enhancing the audio capabilities of any system.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6008 $59.4072
22+ $5.4158 $119.1476
34+ $5.2460 $178.3640
46+ $5.0774 $233.5604
59+ $4.9076 $289.5484
79+ $4.4006 $347.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess