EN
  • EN
  • DE

MCP2515T-E/ST

Part No MCP2515T-E/ST
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER W/SPI 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Protocol CANbus
Function Controller
Interface SPI
Standards CAN 2.0
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 10mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MCP2515
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 711170-MCP2515T-E/ST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP2515T-E/ST CAD Model

Description

Microchip Technology's MCP2515T-E/ST CAN Controller

The MCP2515T-E/ST is a stand-alone Controller Area Network (CAN) controller developed by Microchip Technology, designed to simplify applications that require interfacing with a CAN network. This robust and versatile integrated circuit (IC) is particularly suitable for automotive and industrial applications where a reliable data communication bus is essential.

One of the key features of the MCP2515T-E/ST is its high-speed SPI interface, which allows for data rates up to 10 MHz. This feature ensures seamless integration with most microcontroller units (MCUs) and provides a fast and reliable pathway for data transmission between the MCU and the CAN network.

The device operates at a supply voltage ranging from 2.7V to 5.5V, making it adaptable to various logic levels and suitable for both 3.3V and 5V systems. Its operation temperature range spans from -40°C to +125°C, certifying its reliability and performance under extreme environmental conditions.

Equipped with two acceptance masks and six acceptance filters, the MCP2515T-E/ST can be configured to filter out unwanted messages, thereby reducing the load on the host MCU and improving system efficiency. It also features a 'wake-up' functionality, which allows for low-power operation by waking up the device via CAN bus activity, thereby reducing power consumption when the CAN activity is low.

The MCP2515T-E/ST includes features such as error detection and management mechanisms, along with an automatic retransmission of messages upon error detection. This ensures high data integrity and robustness of the communication network. Additionally, the device supports both standard (11-bit identifier) and extended (29-bit identifier) data and remote frames as defined by the CAN 2.0B specification.

For developers and engineers, Microchip provides extensive support in the form of datasheets, application notes, and development tools. This support, combined with the MCP2515T-E/ST's features, makes it an excellent choice for those looking to implement a reliable and efficient CAN network in their designs.

In summary, the MCP2515T-E/ST from Microchip Technology is a powerful CAN controller that offers robust communication, high data integrity, and a flexible interface for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8140 $54.4200
70+ $1.4884 $104.1880
105+ $1.4419 $151.3995
145+ $1.3954 $202.3330
190+ $1.3489 $256.2910
250+ $1.2093 $302.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194,853 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess