EN
  • EN
  • DE

DS2482S-100+

Part No DS2482S-100+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC I2C TO 1WIRE BRIDGE 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol 1-Wire
Purpose Bridge, 1-Wire to I2C
Supply Voltage - Operating 3.3V, 5V
Operating Supply Current 750μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 037250-DS2482S-100+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2482S-100+ CAD Model

Description

Maxim Integrated DS2482S-100+ I2C-to-1-Wire Bridge

The DS2482S-100+ is a sophisticated integrated circuit from Maxim Integrated that provides a seamless interface between an I2C serial bus and a 1-Wire bus. This device simplifies the design of 1-Wire applications by managing all the timing and protocol requirements for interfacing with 1-Wire devices through a simple I2C command set.

With the DS2482S-100+, engineers can connect multiple 1-Wire devices, such as temperature sensors, serial number chips, or other specialized components that use the Dallas 1-Wire protocol, to microcontrollers that have an I2C interface. This is particularly advantageous in complex systems where the microcontroller has limited GPIOs or where 1-Wire communication needs to be integrated with other I2C-based sensors and peripherals.

The device comes in a compact SOIC-8 package, making it suitable for space-constrained applications. It operates over a wide voltage range of 2.9V to 5.5V and features an active-low reset input for easy system integration. The DS2482S-100+ supports standard and fast I2C communication speeds, providing flexibility in system design.

Key features of the DS2482S-100+ include:

  • Single-chip, I2C-to-1-Wire bridge with a compact SOIC-8 footprint.
  • Support for both standard and fast I2C communication speeds.
  • Strong pullup to V<sub>DD for powering 1-Wire devices such as EEPROMs and sensors.
  • Overdrive speed for faster 1-Wire communication.
  • Built-in 1-Wire master with programmable timing to relieve the host microcontroller.
  • Wide operating voltage range of 2.9V to 5.5V, suitable for various applications.
  • Easy system integration with an active-low reset input.

The DS2482S-100+ is ideal for applications that require remote sensors or long data lines, where the robust 1-Wire protocol is necessary. It is commonly used in environmental monitoring, HVAC systems, industrial control, and any system where an I2C bus needs to interface with 1-Wire devices.

Overall, the Maxim Integrated DS2482S-100+ streamlines the development of 1-Wire applications by providing a reliable, high-performance bridge between I2C and 1-Wire protocols, all within a small form factor.

You May Also Be Interested in

Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7107 $51.3210
63+ $1.6025 $100.9575
97+ $1.5483 $150.1851
139+ $1.4400 $200.1600
181+ $1.3859 $250.8479
226+ $1.3318 $300.9868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess