EN
  • EN
  • DE

MCP23S17-E/SO

Part No MCP23S17-E/SO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 16B 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 090303-MCP23S17-E/SO
Family Name MCP23S17
Introduction Date June 23, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23S17-E/SO CAD Model

Description

Microchip Technology MCP23S17-E/SO

The MCP23S17-E/SO from Microchip Technology is a robust, high-performance 16-bit I/O expander with serial interface. Designed to provide additional input/output (I/O) ports for microcontrollers when the number of available pins on the microcontroller is insufficient for the needs of the application, this versatile device operates on the Serial Peripheral Interface (SPI) bus, offering a convenient way to expand the I/O capabilities of any SPI-enabled microcontroller.

Packaged in a 28-pin SOIC (Small Outline Integrated Circuit) form factor, the MCP23S17-E/SO is suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors. Its wide operating voltage range of 1.8V to 5.5V allows it to work seamlessly with both 3.3V and 5V systems, ensuring compatibility with a variety of microcontrollers and digital systems.

The MCP23S17-E/SO features 16 I/O ports that can be individually configured as either inputs or outputs. Each port can be accessed through a comprehensive set of registers that control not only the direction of the I/O pins but also offer features like input polarity inversion, pull-up resistors, and interrupt-on-change functionality. This gives engineers the flexibility to tailor the device's behavior to specific application requirements.

Enhanced with high-speed SPI communication, the MCP23S17-E/SO can operate at speeds up to 10MHz, enabling fast data transfer and quick response times in systems requiring additional I/O ports. Additionally, the device includes three hardware address pins that allow up to eight devices to share the same SPI bus, providing the possibility to expand the I/O capacity up to 128 ports without the need for additional SPI bus lines.

The MCP23S17-E/SO is also equipped with robust features such as high current sink/source capability for outputs, internal power-on reset, and low standby current, making it an energy-efficient choice for battery-operated devices. Its commitment to reliability and performance, coupled with Microchip Technology's support and resources, makes the MCP23S17-E/SO an excellent choice for designers looking to enhance their systems with additional I/O capabilities.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5178 $53.1230
85+ $1.2454 $105.8590
125+ $1.2065 $150.8125
175+ $1.1676 $204.3300
225+ $1.1286 $253.9350
300+ $1.0119 $303.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,809 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess