EN
  • EN
  • DE

L6574D013TR

Part No L6574D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Lighting, Ballast Controllers
Description CFL/TL Ballast Driver 16-Pin SO T/R / IC DRIVER BALLAST CFL/TL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type CFL/TL Controller
Frequency 60kHz to 120kHz
Supply Voltage - Operating 10 V to 15.6 V
Operating Supply Current 2mA
Dimming Yes
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 018297-L6574D013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L6574
Introduction Date February 14, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L6574D013TR CAD Model

Description

The L6574D013TR from STMicroelectronics is a high-performance fluorescent lamp driver that operates in a half-bridge configuration. This integrated circuit is designed to drive fluorescent lamps with a supply voltage ranging from 12V to 25V, making it a versatile solution for a variety of lighting applications.

Key Features

  • Preheat and Dimming Functionality: The L6574D013TR comes with built-in preheat and dimming capabilities, ensuring that lamps are warmed up efficiently, which extends their lifespan and allows for adjustable brightness levels.
  • High Voltage Capability: This driver IC is capable of handling high voltage outputs necessary for fluorescent lamp operation, providing reliable and consistent performance.
  • Protection Features: It includes several protection features such as overvoltage, overcurrent, and thermal shutdown, which help to prevent damage to the lamp and the driver circuitry.
  • Frequency Modulation: The device features frequency modulation for reduced Electro-Magnetic Interference (EMI), making it suitable for applications sensitive to noise.

Applications

The L6574D013TR is ideal for a broad range of lighting applications, including:

  • Residential and commercial fluorescent lighting fixtures
  • Emergency lighting systems
  • Backlighting for LCD monitors and televisions
  • Industrial lighting solutions

Package and Availability

The device is available in a SO16N package, which is a small outline package with 16 leads, known for its compact footprint and suitability for space-constrained applications. The L6574D013TR is available in tape and reel packaging, denoted by the "TR" suffix, facilitating the use in automated manufacturing processes.

Conclusion

STMicroelectronics' L6574D013TR is a robust and efficient solution for driving fluorescent lamps. Its advanced features and protections ensure a long-lasting and reliable operation, making it a top choice for designers and manufacturers of modern lighting systems.

You May Also Be Interested in

Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1618 $52.2810
105+ $0.9533 $100.0965
165+ $0.9235 $152.3775
225+ $0.8937 $201.0825
290+ $0.8639 $250.5310
390+ $0.7745 $302.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess