EN
  • EN
  • DE

PCA9505DGGY

Part No PCA9505DGGY
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Number of I/O 40
Interface I²C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 15mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354889-PCA9505DGGY
Ultra Librarian 3D Model Ultra Librarian PCA9505DGGY CAD Model

Description

NXP PCA9505DGGY 40-bit I/O Port Expander with I2C-bus Interface

The PCA9505DGGY from NXP Semiconductors is a robust 40-bit I/O port expander designed to provide seamless expansion of input/output capabilities via the I2C-bus interface. This integrated circuit is particularly suited for microcontrollers that require additional I/O ports for interfacing with various peripheral devices. It is an ideal solution for applications in which I/O port requirements exceed the number of I/O pins available on the microcontroller or processor.

The device is housed in a compact TSSOP56 (Thin Shrink Small Outline Package) that is optimized for reduced space on PCBs, making it an excellent choice for space-constrained applications. With its 5-bit address, it allows up to 32 devices on the same I2C-bus, enabling a total of up to 1280 I/Os which is highly beneficial for complex systems requiring a large number of I/Os.

Each of the 40 I/Os can be individually configured as an input or output, providing flexibility and control to the system designer. The PCA9505DGGY also features an integrated oscillator, which reduces the need for external components. The device's I/O ports are equipped with high-current drive capability, and the ports can sink up to 25 mA and source up to 10 mA. This makes the PCA9505DGGY capable of directly driving LEDs while providing a strong signal to other digital components.

For enhanced system reliability, the PCA9505DGGY comes with built-in power-on reset and a low standby current, which makes it suitable for low-power applications. Additionally, the device supports both the standard mode (100 kHz) and the fast mode (400 kHz) of the I2C-bus, offering designers the flexibility to optimize speed and power consumption according to their specific application requirements.

The PCA9505DGGY's robust feature set, including latched outputs with high-current drive and built-in pull-up resistors, make it a versatile and indispensable component for expanding I/O capabilities in a wide range of applications such as industrial control systems, servers, and communication infrastructure equipment.

Overall, the PCA9505DGGY from NXP is a powerful and efficient solution for designers looking to enhance the I/O functionality of their systems without compromising on space or power consumption.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9224 $59.0688
29+ $4.0390 $117.1310
45+ $3.9127 $176.0715
62+ $3.7866 $234.7692
79+ $3.6603 $289.1637
106+ $3.2816 $347.8496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,824 pieces
In Stock: 6,412 pieces Factory Stock: 6,412 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess