EN
  • EN
  • DE

PCA9671PW,118

Part No PCA9671PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Number of I/O 16
Interface I2C
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100µA, 25mA
Clock Frequency 1 MHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCA9671
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-8255-1,568-8255-2,PCA9671PW-T-ND,935283554118,PCA9671PW-T,PCA9671PW,118-ND,PCA9671PW118,568-8255-6
Standard Package 2,500
Win Source Part Number 1084255-PCA9671PW,118
Ultra Librarian 3D Model Ultra Librarian PCA9671PW,118 CAD Model

Description

Product Overview: PCA9671PW,118

The PCA9671PW,118 is a robust, high-performance 16-bit I/O expander from the reputable manufacturer, NXP Semiconductors. This device is designed to provide additional I/O ports for microcontrollers over a two-wire bidirectional bus (I²C). It is particularly useful in applications where I/O pins on a microcontroller are limited and expansion is necessary.

Key Features

  • Interface: The PCA9671PW,118 employs an I²C-bus interface, which supports standard-mode, fast-mode, and fast-mode Plus, with a bidirectional data transfer speed of up to 1 Mbit/s. This ensures compatibility with a wide range of microcontrollers and easy integration into existing systems.
  • Ports: It extends the I/O capabilities by adding 16 additional ports that can be configured as inputs or outputs. This flexibility allows for a variety of peripheral devices to be controlled, making it ideal for multiplexing signals and handling various data streams.
  • Power Supply: The device operates on a supply voltage ranging from 2.3 V to 5.5 V, accommodating various logic levels and making it suitable for both 3.3 V and 5 V systems.
  • Package: Encased in a TSSOP28 (thin shrink small outline package), the PCA9671PW,118 is optimized for space-constrained applications, while still offering robustness and reliability.
  • Additional Features: It includes features such as power-up with all channels configured as inputs, an active LOW reset input, and an interrupt output which can be configured to reflect the input change, enhancing system management and efficiency.

Applications

The PCA9671PW,118 is versatile and can be used across various domains, including:

  • Industrial control systems
  • Home automation
  • Server motherboards
  • Robotics
  • Embedded systems

With its ability to operate over a wide temperature range, the PCA9671PW,118 is also suitable for harsh environment applications. The device's robust I/O expansion capability, coupled with its ease of use through the I²C interface, makes it an excellent choice for designers looking to enhance the functionality of their microcontroller-based systems without significant redesign or increase in footprint.

For engineers and developers seeking to incorporate additional I/O ports with minimal hassle, the PCA9671PW,118 from NXP Semiconductors is a reliable and efficient solution that promises to meet a broad spectrum of design requirements.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 20SSOP / I/O Expander 8 I²C 1 MHz 20-SSOP
Lowest to $0.9794
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2202 $50.6424
29+ $3.4627 $100.4183
45+ $3.3545 $150.9525
62+ $3.2463 $201.2706
80+ $3.1381 $251.0480
107+ $2.8135 $301.0445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess