Products specifications Report Issue?

Win Source Part Number 300000989-MCP23009T-E/MG
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface I/O Expanders
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 16-VFQFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply 1.8V ~ 5.5V
Supplier Device Package 16-QFN (3x3)
Base Product Number MCP23009
Interrupt Output Yes
Ultra Librarian 3D Model Ultra Librarian MCP23009T-E/MG CAD Model

Description

Microchip Technology's MCP23009T-E/MG

The MCP23009T-E/MG is a robust I/O expander from Microchip Technology, designed to provide a seamless and efficient solution for expanding the input/output capabilities of your microcontroller-based systems. This versatile device utilizes the I²C interface, making it an ideal choice for applications where additional I/Os are necessary but PCB space is at a premium.

Key Features

  • I²C Interface: The MCP23009T-E/MG communicates over a standard I²C bus, allowing for easy integration with most microcontrollers. It supports both the 100 kHz (Standard-mode) and 400 kHz (Fast-mode) data transfer rates.
  • 16-bit Remote Bidirectional I/O Port: This expander provides 16 additional general-purpose I/O pins that can be configured as either input or output, offering flexibility for various design requirements.
  • High-Performance: With its high-speed I²C interface and extensive interrupt capabilities, this I/O expander ensures high performance and responsiveness in your system.
  • Configurable Polarity: The MCP23009T-E/MG allows polarity inversion of the input port data, enabling easy adaptation to different microcontroller logics.
  • Enhanced System Reliability: The device features power-on reset and brown-out reset, ensuring reliable operation under fluctuating power conditions.

Applications

The MCP23009T-E/MG is suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Automotive Applications
  • Home Automation
  • Robotics
  • Smart Devices

Product Packaging

This I/O expander comes in a surface-mount, 24-lead VQFN package (MG), which is optimal for space-constrained applications. The MCP23009T-E/MG operates over an extended temperature range, making it a reliable choice for both commercial and industrial environments.

With its combination of features, the MCP23009T-E/MG from Microchip Technology stands out as a powerful and flexible solution for expanding the functionality of your microcontroller systems without the need for additional microcontrollers, thereby reducing complexity and cost.

You May Also Be Interested in

Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $3.2501
ECAD model for XRA1200PIG16TR-F
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
ECAD model for CDP1852E
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
ECAD model for CDP1852CD3
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
ECAD model for IP82C55A-5
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
ECAD model for CY8C9540A-24PVXI
Microchip Technology
IC I/O EXPANDER SPI 16B 28SSOP
Lowest to $1.1013
ECAD model for MCP23S17-E/SS
Texas Instruments
IC I/O EXPANDER I2C 16B 24VQFN
Lowest to $4.8128
ECAD model for PCF8575CRGER
Texas Instruments
IC I/O EXPANDER I2C 8BIT 16-SOIC
Lowest to $2.6391
ECAD model for TCA9554ADWT
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
ECAD model for CAT9555HV6I

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5999 $50.3986
34+ $2.9537 $100.4258
53+ $2.8614 $151.6542
73+ $2.7691 $202.1443
94+ $2.6768 $251.6192
126+ $2.3999 $302.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,655 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention