EN
  • EN
  • DE

STM6601CA2BDM6F

Part No STM6601CA2BDM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type Smart ON/OFF Controller
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 240ms Minimum
Voltage - Threshold 2.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFDFN
Supplier Device Package 12-TDFN (2x3)
Part Number Series STM6601
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809074-STM6601CA2BDM6F
Ultra Librarian 3D Model Ultra Librarian STM6601CA2BDM6F CAD Model

Description

The STM6601CA2BDM6F is a sophisticated, low-power supervisory circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit (IC) is engineered to monitor power supplies and microprocessor systems to ensure reliable operation over a wide range of applications.

Key Features

  • Voltage Monitoring: The device includes precision voltage monitoring capabilities, ensuring that the system operates within safe voltage levels. It is capable of monitoring multiple voltage thresholds, which is crucial for systems that require consistent and accurate power supply management.
  • Programmable Reset Delay: The STM6601CA2BDM6F offers a programmable reset delay feature, allowing designers to set the optimal timing for their system's reset function. This flexibility is vital for tailoring the reset behavior to specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit consumes minimal power, making it an ideal choice for battery-operated devices and other applications where power conservation is critical.
  • Bidirectional Capacitive Touch-Sense IOs: The device is equipped with bidirectional capacitive touch-sense input/output ports, enhancing user interface options for applications requiring touch-sensitive controls.
  • Multiple Reset Output Types: It offers both push-pull and open-drain reset outputs, providing design flexibility for interfacing with various types of digital logic.
  • High Accuracy: The IC provides high accuracy in monitoring thresholds, which is essential for maintaining system stability and performance.

Applications

The STM6601CA2BDM6F is versatile and can be used in a wide range of applications, including:

  • Portable and wearable devices
  • Medical monitoring systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure

With its robust feature set and STMicroelectronics' reputation for quality, the STM6601CA2BDM6F is a reliable choice for designers seeking to enhance system integrity through advanced power supply and reset management.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3132 $53.1320
23+ $4.3596 $100.2708
36+ $4.2233 $152.0388
49+ $4.0871 $200.2679
64+ $3.9509 $252.8576
85+ $3.5422 $301.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,963 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess