EN
  • EN
  • DE

LM234DT

Part No LM234DT
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SOURCE 3% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Current Source
Accuracy ±3%
Voltage - Input 1 V to 40 V
Output Current 10mA
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 018713-LM234DT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM234DT CAD Model

Description

Introducing the LM234DT from STMicroelectronics

The LM234DT is a precision current regulator manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This versatile component is designed to provide a consistent current supply over a wide range of input voltages and environmental conditions, making it an essential part of many electronic applications.

The LM234DT operates as a two-terminal adjustable current source and is highly regarded for its accuracy and stability. It is capable of delivering an output current adjustable from 1µA to 10mA, ensuring flexibility across various applications. This feature allows designers to use the device in a multitude of configurations, including battery chargers, power supplies, and LED drivers, to name a few.

One of the key attributes of the LM234DT is its robust design, which ensures reliability and longevity. The device is characterized by its ability to operate over a broad temperature range, typically from -25°C to +100°C, which is crucial for industrial and automotive applications that demand consistent performance under varying environmental conditions.

Furthermore, the LM234DT boasts a minimal dynamic output impedance, providing a stable current source even when supply conditions fluctuate. This aspect is particularly important in applications where voltage drops are unavoidable, and a steady current is required to maintain the performance of the electronic system.

Additionally, the LM234DT is designed with a high-precision voltage reference, which plays a critical role in achieving the desired current output with minimal deviation. This precision is essential for applications that require exact current levels to function correctly, such as sensor calibration or specific analog circuitry.

STMicroelectronics has packaged the LM234DT in a compact SO-8 package, ensuring that it can be easily integrated into space-constrained designs without compromising on performance. The device's small footprint, combined with its exceptional features, makes it an excellent choice for designers looking to create efficient, reliable, and high-quality electronic products.

Overall, the LM234DT from STMicroelectronics is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. With its precision, flexibility, and durability, the LM234DT is poised to be a go-to current regulator for engineers and designers worldwide.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
IC CURRENT MONITOR 0.015% 8DSBGA / Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Lowest to $3.5823
Texas Instruments
LM134/LM234/LM334 3-Terminal Adjustable Current Sources
Lowest to $1.3098
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6648 $53.1840
185+ $0.5455 $100.9175
285+ $0.5284 $150.5940
395+ $0.5114 $202.0030
510+ $0.4943 $252.0930
680+ $0.4432 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,430 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess