Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series STSPIN32F0
Package Tape & Reel
Applications BLDC Controller
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I2C, SPI, UART/USART
Number of I/O 16
Voltage - Supply 6.7V ~ 45V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Base Product Number STSPIN32
Other Names 497-19688-1,497-19688-2,STSPIN32F0ATR,497-19688-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264967-STSPIN32F0ATR
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0ATR CAD Model

Description

The STSPIN32F0ATR is a highly integrated solution from STMicroelectronics, designed to drive 3-phase brushless motors with a robust and efficient set of features. It combines a triple half-bridge gate driver and an STM32F0 microcontroller to provide an all-in-one motor control solution. This integration significantly reduces design complexity and footprint, making it an ideal choice for applications like drones, small electric vehicles, home appliances, and industrial automation where space is at a premium.

At the heart of the STSPIN32F0ATR lies an advanced STM32F0 Cortex-M0 ARM microcontroller, which operates at a frequency of up to 48 MHz. This microcontroller is responsible for executing the motor control algorithms, handling communication protocols, and managing the various control functions necessary for precise and efficient motor operation.

The device's gate driver is capable of driving power MOSFETs with a wide range of gate charge values, allowing for flexibility in motor selection and ensuring compatibility with a variety of power stages. The integrated bootstrap diodes further simplify the PCB design and enhance the reliability of the motor control system.

For protection and diagnostics, the STSPIN32F0ATR features a range of built-in functionalities, including under-voltage lockout, over-temperature protection, and cross-conduction prevention. These features work together to safeguard the motor and the control circuitry from a multitude of potential issues that could lead to system failure.

The device also supports a variety of communication protocols, including I2C, UART, and SPI, which allows for easy integration into a larger system and the flexibility to communicate with other peripherals or a host controller.

With its compact QFN 7x7mm package, the STSPIN32F0ATR is a space-saving solution that does not compromise on performance or features. Whether you're designing a new motor control system or looking to improve an existing one, the STSPIN32F0ATR offers a combination of ease of use, efficiency, and reliability that can help accelerate your product development.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for FDC37C677
Maxim Integrated
Lowest to $8.0928
ECAD model for MAX1787EUI+
Ricoh
Need more? Email Us
ECAD model for R5C592-CSP277R
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Need more? Email Us
ECAD model for CY8CLED16P01-48LFXI
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
ECAD model for PAC5232QX
Infineon Technologies
OPTIGA TRUST
Need more? Email Us
ECAD model for SLS10EREUSON3XTMB1
Ricoh
Need more? Email Us
ECAD model for R5C554
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
ECAD model for CYUSB4357-BZXC
Intel
Need more? Email Us
ECAD model for NG8237016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2264 $51.2072
48+ $2.0855 $100.1040
75+ $2.0150 $151.1250
107+ $1.8741 $200.5287
139+ $1.8037 $250.7143
174+ $1.7332 $301.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,475 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention