EN
  • EN
  • DE

STM32MP151AAD3T

Part No STM32MP151AAD3T
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description MPU WITH ARM CORTEX-A7 650 MHZ,  /  ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 209MHz, 650MHz 257-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TA)
Security Features ARM TZ
Package / Case 257-TFBGA
Supplier Device Package 257-TFBGA (10x10)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
Standard Package 1,800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1261870-STM32MP151AAD3T
Ultra Librarian 3D Model Ultra Librarian STM32MP151AAD3T CAD Model

Description

The STM32MP151AAD3T is a high-performance, multi-core microprocessor unit from STMicroelectronics, which is part of their STM32MP1 series. This MPU is designed to cater to a wide range of applications, from industrial to consumer electronics, by offering a unique combination of rich features and a high level of integration.

Key Features

  • Advanced Processor: At the heart of the STM32MP151AAD3T is a dual-core CPU, consisting of an ARM® Cortex®-A7 core running up to 650 MHz and a Cortex®-M4 core running up to 209 MHz. This combination allows for high-performance computing as well as real-time processing.
  • Graphics Support: The MPU comes with a 3D GPU which provides graphics acceleration and supports OpenGL® ES 2.0, making it suitable for applications requiring a graphical user interface (GUI).
  • Flexible Memory Interface: It features a flexible external memory interface that supports a wide range of external memories, including DDR3L, LPDDR2, LPDDR3, and more, ensuring ample storage and memory options for different application requirements.
  • Rich Connectivity: The device includes a comprehensive set of peripherals for connectivity, such as Gigabit Ethernet, multiple USB 2.0 ports, and a camera interface, enabling it to handle complex communication requirements.
  • Robust Security: Security features include hardware cryptographic acceleration, secure boot, and a TrustZone® for ARMv7-M to keep applications and data secure.
  • Power Efficiency: The STM32MP151AAD3T is designed with power efficiency in mind, featuring multiple power-saving modes to ensure optimal power consumption for battery-powered or energy-sensitive applications.

Applications

The versatility of the STM32MP151AAD3T makes it ideal for a broad range of applications, including:

  • Industrial Control Systems
  • Human Machine Interface (HMI)
  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Healthcare and Medical Equipment
  • Embedded Audio and Video Applications

In conclusion, the STM32MP151AAD3T from STMicroelectronics is a powerful and versatile MPU that brings together the performance of an ARM® Cortex®-A7 with the real-time capabilities of a Cortex®-M4 core. Its extensive set of features and connectivity options make it an excellent choice for designers looking to create sophisticated and efficient systems across a wide range of industries.

You May Also Be Interested in

NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0140 $54.0840
14+ $7.3961 $103.5454
21+ $7.1650 $150.4650
29+ $6.9338 $201.0802
38+ $6.7027 $254.7026
50+ $6.0093 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess