EN
  • EN
  • DE

STEVAL-MKI163V1

Part No STEVAL-MKI163V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 8g, ±16gauss
Interface I2C, SPI
Voltage - Supply 1.9V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM303C
Base Product Number STEVAL
Other Names 497-15394
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8543.70.9860
Win Source Part Number 1283744-STEVAL-MKI163V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI163V1 CAD Model

Description

STEVAL-MKI163V1 - Inertial Module Adapter Board

The STEVAL-MKI163V1 is an adapter board designed by STMicroelectronics to facilitate the evaluation of MEMS devices in the LSM6DSM product family. This compact and versatile board acts as a bridge between the sensor and the standard DIL 24 socket, ensuring seamless integration with ST’s MEMS adapters motherboard (STEVAL-MKI109V2 or STEVAL-MKI109V3).

Key Features

  • Compatible with LSM6DSM inertial modules
  • Designed to fit ST MEMS adapter motherboards
  • Equipped with a DIL 24-pin socket
  • Comprehensive free software libraries and examples for all supported platforms
  • RoHS compliant

The STEVAL-MKI163V1 adapter board comes with a high-performance LSM6DSM iNEMO inertial module which includes a 3D digital accelerometer and a 3D digital gyroscope. This powerful module is suitable for a wide range of applications, from gaming and virtual reality to industrial applications and navigation. Its low power consumption and advanced features such as the always-on 3D accelerometer and 3D gyroscope make it an excellent choice for battery-operated devices.

The board is designed for quick prototyping and is particularly user-friendly. It provides easy access to the sensor's pins via a simple connector, which accelerates the development process and facilitates system integration. The LSM6DSM supports I2C, SPI, and MIPI I3C communication, offering flexibility in connecting with a variety of microcontrollers or processors.

STMicroelectronics provides extensive support for the STEVAL-MKI163V1 through its comprehensive software development ecosystem. Developers can take advantage of the Unico GUI (Graphical User Interface), which allows for easy device configuration and data visualization, as well as the extensive libraries that simplify the integration of the sensor's features into the final application.

Whether you're a professional engineer or a hobbyist, the STEVAL-MKI163V1 adapter board is an essential tool for exploring the capabilities of the LSM6DSM inertial module and developing innovative applications that leverage its advanced motion sensing capabilities.

You May Also Be Interested in

Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess