EN
  • EN
  • DE

LE58QL063HVC

Part No LE58QL063HVC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Subscriber Line Interface Concept (SLIC)
Interface PCM
Number of Circuits 4
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (14x14)
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804409-LE58QL063HVC
Ultra Librarian 3D Model Ultra Librarian LE58QL063HVC CAD Model

Description

Microchip Technology LE58QL063HVC Overview

The Microchip Technology LE58QL063HVC is a highly integrated and advanced semiconductor device designed for a multitude of applications requiring efficient power management and reliable performance. This product is a testament to Microchip's commitment to providing innovative solutions to the electronics market.

Key Features

  • Voltage Range: The device operates over a wide voltage range, making it suitable for various power supply requirements.
  • High Integration: The LE58QL063HVC integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Power Efficiency: Designed with power efficiency in mind, this component ensures minimal power loss and helps in achieving higher battery life in portable applications.
  • Robust Performance: With Microchip's proven technology, the LE58QL063HVC provides stable and reliable operation even under challenging conditions.
  • Flexibility: The device is designed to be flexible in its application, catering to a wide range of industries and uses.

Applications

The LE58QL063HVC is versatile and can be used in various applications, including:

  • Power supply modules
  • Battery management systems
  • Portable electronic devices
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its high-quality products, and the LE58QL063HVC is no exception. It is manufactured to meet stringent quality controls and is tested to ensure it meets Microchip's high reliability standards. This makes it an ideal choice for critical applications where failure is not an option.

Environmental Compliance

The LE58QL063HVC is compliant with various environmental regulations, making it a responsible choice for companies looking to reduce their ecological footprint and adhere to green standards.

You May Also Be Interested in

Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
ST-Ericsson Inc
Lowest to $42.5952
ST-Ericsson Inc
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
Lowest to $4.8140
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess