EN
  • EN
  • DE

STGP3HF60HD

Part No STGP3HF60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT BIPO 600V 3A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features IGBT - 600 V 7.5 A 38 W Through Hole TO-220
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STGP3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STGP3HF60HD-ND, 497-19154
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935380-STGP3HF60HD
Ultra Librarian 3D Model Ultra Librarian STGP3HF60HD CAD Model

Description

The STGP3HF60HD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This IGBT is designed for high-efficiency and fast-switching applications, making it an ideal choice for a range of power management tasks.

Key Features

  • High-Speed Switching: The STGP3HF60HD offers exceptional switching speeds, which is critical for reducing energy losses during power conversion in inverter and converter systems.
  • High Voltage Capability: With a maximum collector-emitter voltage of 600V, this device can handle significant power levels, suitable for industrial, consumer, and energy applications.
  • Robustness: The device is designed to withstand harsh operating conditions, ensuring reliability and a long operational lifespan.
  • Low On-State Voltage: The low on-state voltage drop helps in minimizing conduction losses and improving the overall efficiency of the system in which it is used.
  • Co-Packaged Diode: The inclusion of a fast and soft recovery anti-parallel diode provides additional functionality and protection for the IGBT, simplifying circuit design.

Applications

The STGP3HF60HD is versatile and can be used in various high-power switching applications. Some of these include:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Motor Drives
  • Welding Equipment

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STGP3HF60HD is no exception and is backed by comprehensive technical support and documentation. Engineers and designers can rely on this IGBT for efficient, reliable, and high-performance solutions in power management and conversion.

For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8256 $54.7680
70+ $1.4979 $104.8530
105+ $1.4511 $152.3655
145+ $1.4043 $203.6235
185+ $1.3575 $251.1375
250+ $1.2171 $304.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess