EN
  • EN
  • DE

EVLSRK1000B-PF

Part No EVLSRK1000B-PF
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description SRK1000B ADAPTIVE SYNCHRONOUS RE / SRK1000B Gate Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part SRK1000B
Supplied Contents Board(s)
Base Product Number EVLSRK1000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341650-EVLSRK1000B-PF
Ultra Librarian 3D Model Ultra Librarian EVLSRK1000B-PF CAD Model

Description

STMicroelectronics EVLSRK1000B-PF Evaluation Board

The EVLSRK1000B-PF from STMicroelectronics is a state-of-the-art evaluation board designed for robust and efficient power management applications. This advanced evaluation platform is ideal for engineers and developers looking to test and optimize the performance of their power circuits using STMicroelectronics' innovative power devices and technologies.

At the heart of the EVLSRK1000B-PF is the SRK1000B, a highly integrated secondary-side synchronous rectification controller optimized for LLC resonant converters. This controller is specifically designed to enhance the efficiency of the power conversion process, particularly in applications such as server and telecom power supplies, adapters, and flat-screen TVs.

The evaluation board comes equipped with all the necessary features to facilitate an easy and comprehensive assessment of the SRK1000B controller. It includes a fully assembled and tested circuit that allows users to quickly set up the system and begin testing without the need for additional hardware configurations.

Key features of the EVLSRK1000B-PF include:

  • Support for a wide range of load conditions, ensuring versatility across different applications.
  • High-precision components that guarantee accurate measurements and reliable performance.
  • Adjustable settings for fine-tuning the performance to match specific application requirements.
  • Comprehensive protection features, such as over-voltage, under-voltage, and thermal shutdown, to safeguard the evaluation board and the system under test.
  • User-friendly interface with clear indicators and connectors for a seamless user experience.

Developers can also take advantage of the extensive documentation provided by STMicroelectronics, including datasheets, application notes, and design guides, to expedite the development process and ensure successful integration into their projects.

With its robust design and advanced features, the EVLSRK1000B-PF evaluation board is an invaluable tool for engineers looking to push the boundaries of power efficiency and performance in their electronic designs.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess