EN
  • EN
  • DE

LAN9360N20B-CBTVAO

Part No LAN9360N20B-CBTVAO
Manufacturer Microchip Technology
Catalog RF Diodes
Description AVB ENDPOINT, 7 STREAMS, 40 CH., / RF Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Series *
Package Tape & Reel
Base Product Number LAN9360
Standard Package 2,000
REACH Status REACH Unaffected
Win Source Part Number 1342461-LAN9360N20B-CBTVAO
Ultra Librarian 3D Model Ultra Librarian LAN9360N20B-CBTVAO CAD Model

Description

The LAN9360N20B-CBTVAO is a high-performance, small-footprint, single-port Ethernet controller from the renowned semiconductor manufacturer, Microchip Technology. This advanced networking IC is designed to offer a seamless and reliable connectivity solution for embedded systems and applications requiring network communication capabilities.

Key Features

  • High-Speed Ethernet: Supports 10/100 Mbps auto-negotiation for optimal speed selection, ensuring compatibility with various network speeds and reducing the need for manual configuration.
  • Energy-Efficient: Features Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az standard, which significantly reduces power consumption during periods of low data activity, making it an eco-friendly choice for power-sensitive applications.
  • Advanced PHY Transceiver: The integrated PHY transceiver ensures high signal integrity and performance, providing robust and reliable network connectivity even in challenging environments.
  • Flexible Interface Options: Offers various host interfaces, including MII, RMII, and SPI, allowing for versatile connectivity with a range of microcontrollers and processors.
  • Compact Package: Available in a compact, lead-free package that is suitable for space-constrained applications without compromising on functionality or performance.
  • Industrial Temperature Range: Operates reliably across a wide temperature range, making it suitable for industrial and automotive applications where extreme conditions are common.

Applications

The LAN9360N20B-CBTVAO is ideal for a variety of applications, including but not limited to:

  • Embedded systems
  • Industrial automation
  • Automotive infotainment and diagnostics
  • Smart home devices
  • Networked consumer electronics

With its robust feature set, the LAN9360N20B-CBTVAO from Microchip Technology is a top-tier choice for developers and engineers looking to integrate reliable network connectivity into their designs. Its combination of performance, efficiency, and versatility makes it an indispensable component in modern electronic systems.

You May Also Be Interested in

Broadcom Limited
Surface Mount RF PIN Switch and Limiter Diodes | RF DIODE PIN 50V SOT23-3
Lowest to $61.2858
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $11.6251
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess