Maxim Integrated's VT1001M5FLX - Voltage Reference IC
The VT1001M5FLX from Maxim Integrated is a precision voltage reference IC designed to ensure stability and accuracy in a wide range of applications. This high-quality component boasts a low temperature coefficient and excellent noise performance, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.
Key Features
- High Accuracy: The VT1001M5FLX offers impressive accuracy levels, providing reliable voltage references for critical applications.
- Low Temperature Coefficient: With a low drift over temperature, this voltage reference maintains consistent performance across a wide temperature range.
- Low Noise: Designed for applications that require low noise levels, this IC minimizes interference and ensures clean, stable voltage outputs.
- Wide Supply Range: The flexibility of a wide supply voltage range allows this component to be used in various systems without the need for additional voltage regulation.
- Compact Package: The small footprint of the VT1001M5FLX makes it suitable for space-constrained applications.
Applications
The versatility of the VT1001M5FLX makes it an excellent choice for a multitude of applications, including:
- Precision data acquisition systems
- High-resolution analog-to-digital converters (ADCs)
- Portable instrumentation
- Industrial control systems
- Automotive electronics
- Battery-powered devices
Technical Specifications
Parameter
Value
Initial Accuracy
±0.02%
Temperature Coefficient (max)
10ppm/°C
Supply Voltage Range
4.5V to 36V
Output Voltage
5V
Package Type
Surface-Mount
With its robust design and precise output, the VT1001M5FLX from Maxim Integrated stands out as a superior voltage reference solution for engineers seeking reliability and precision in their electronic designs.