EN
  • EN
  • DE

LAN91C113-NU

Part No LAN91C113-NU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR MAC PHY 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 85°C
Case / Package 128-TQFP (14x14)
Win Source Part Number 205962-LAN91C113-NU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN91C113-NU CAD Model

Description

Microchip Technology's LAN91C113-NU: The Network Solution for Embedded Systems

The LAN91C113-NU from Microchip Technology is a highly integrated Ethernet controller tailored for embedded systems requiring network connectivity. This powerful IC is designed to handle high-throughput and low-power operation, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • High-Performance Ethernet Controller: The LAN91C113-NU offers a full-featured, 10/100 Mbps Ethernet MAC and PHY to ensure reliable network communication with fast data transfer rates.
  • Flexible Memory Interface: It includes a flexible memory interface supporting both 8-bit and 16-bit data paths to various types of memory, including SRAM, ROM, and Flash.
  • Advanced Power Management: With its power management capabilities, this IC can significantly reduce power consumption, making it suitable for power-sensitive applications.
  • Easy Integration: The device comes in a 128-pin QFP package, ensuring easy integration into PCB designs without requiring a large footprint.
  • Wide Operating Temperature Range: The LAN91C113-NU operates over an industrial temperature range, making it robust for harsh environments.

The LAN91C113-NU also features a Non-PCI interface, which simplifies the design process by eliminating the need for complex PCI bus integration. This makes it particularly user-friendly for designers who are looking to streamline their development process.

Applications:

The versatility of the LAN91C113-NU allows it to be used in a variety of networking applications, including:

  • Embedded Web Servers
  • Industrial Control Systems
  • Networked Printers and Scanners
  • Home Networking Equipment
  • VoIP Devices

In conclusion, the LAN91C113-NU Ethernet controller from Microchip Technology is a compact, robust, and feature-rich solution that offers designers the flexibility and performance needed to create sophisticated network-enabled devices. Its integration of both MAC and PHY layers, along with its support for a wide range of memory types, makes it a standout choice for developers looking to enhance their products with reliable network connectivity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5882 $55.7646
6+ $17.4118 $104.4708
9+ $16.8235 $151.4115
13+ $15.6471 $203.4123
17+ $15.0588 $255.9996
21+ $14.4706 $303.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 708 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess