EN
  • EN
  • DE

BCM53112MB0ILFBG

Part No BCM53112MB0ILFBG
Manufacturer Broadcom Limited
Catalog Interface - Controllers
Description IC ETHERNET SWITCH I2C/SPI / Ethernet Switch IEEE 802.3, 10/100 Base-FX/T/TX PHY I²C, SPI Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Broadcom Limited
Packaging Tray
Product Status Obsolete
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards IEEE 802.3, 10/100 Base-FX/T/TX PHY
Temperature Range - Operating -40°C ~ 85°C
ECCN 5A991C1
HTSUS 8542.39.0001
Standard Package 108
Win Source Part Number 1316829-BCM53112MB0ILFBG
Ultra Librarian 3D Model Ultra Librarian BCM53112MB0ILFBG CAD Model

Description

The BCM53112MB0ILFBG is a Gigabit Ethernet switch controller from Broadcom Limited designed for a variety of networking applications. It is commonly found in enterprise switches, routers, and other network appliances. This controller is designed to provide high performance and advanced features for efficient packet processing and network management.

Applications:

  • Enterprise network switches
  • Routers and gateways
  • Network appliances
  • Industrial Ethernet switches
  • Data center networking

Features:

  • Gigabit Ethernet support (10/100/1000 Mbps)
  • Non-blocking switching architecture
  • Support for VLANs (Virtual LANs)
  • Quality of Service (QoS) for traffic prioritization
  • Link aggregation for increased bandwidth
  • Spanning Tree Protocol (STP) for network redundancy
  • Integrated security features
  • Energy-efficient design

Benefits:

  • High-speed data transfer rates
  • Improved network performance and efficiency
  • Enhanced Quality of Service (QoS) for critical applications
  • Increased network security and reliability
  • Simplified network management and configuration
  • Reduced power consumption
  • Scalable and flexible architecture

Additional Details:

The BCM53112MB0ILFBG utilizes a non-blocking architecture to ensure efficient packet forwarding even under high traffic loads. It also supports advanced Quality of Service (QoS) mechanisms, allowing network administrators to prioritize critical applications and services. The integrated security features, such as access control lists (ACLs), help to protect the network from unauthorized access and malicious attacks. The device's energy-efficient design helps to reduce power consumption and operating costs. The BCM53112MB0ILFBG supports a variety of management interfaces, including SNMP, CLI, and web-based interfaces, making it easy to configure and monitor the switch.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess